Littelfuse, Inc. 2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse 0224.375DRT2P

Description
2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse
Request a Quote Datasheet
Description
2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse - 0224.375DRT2P - Littelfuse, Inc.
Rosemont, IL, United States
2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse
0224.375DRT2P
2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse 0224.375DRT2P
2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse

2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse

Fuses - 0224.375DRT2P-ND - DigiKey
Thief River Falls, MN, United States
375mA 250V AC 125V DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)

375mA 250V AC 125V DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0224.375DRT2P
Circuit Protection - Fuses 0224.375DRT2P
FUSE GLASS 375MA 250VAC 125VDC

FUSE GLASS 375MA 250VAC 125VDC

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0224.375DRT2P 0224.375DRT2P-ND 0224.375DRT2P
Product Name 2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse Fuses Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS UL; CSA
Features Fast Acting
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N6.3TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers