1.25A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
1.25A Fast Blow Fuse, 250VAC/VDC, 5x20mm Glass Product overview: 02171.25MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.25A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-02171.25MXP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1179157-02171.25MXP
Category: Circuit Protection>Fuses
Series: 217
Package: Bulk
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 35A
Melting I2t: 2.23
DC Cold Resistance: 0.0701 Ohms
Standard Package: 1,000
Mounting Type: Holder
Package / Case: 5mm x 20mm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.25 A
HTSUS: 8536.10.0020
Mfr: Littelfuse Inc.
Other Names: 2171.25MXP,02171.25M
Approval Agency: BSI, CE, CCC, CSA, KC, PSE, SEMKO, UR, VDE
Littelfuse 02171.25MXP Cartridge Fuse
CARTRIDGE FUSE, FAST ACTING, 1.25A, 250V; Blow Characteristic:Fast Acting; Fuse Current:1.25A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Breaking Capacity CurrentRoHS Compliant: Yes
FUSE GLASS 1.25A 250VAC 5X20MM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F1730-ND | 139-02171.25MXP | 1179157-02171.25MXP | 5414397A | 50M5595 | 02171.25MXP |
| Product Name | Fuses | 1.25A Circuit Protection Fuse | Circuit Protection - Fuses | Cartridge Fuses | Cartridge Fuse, Fast Acting, 1.25A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Fuse Type | Miniature | |||||
| Approvals / Standards | CSA; BSI; VDE; SEMKO | RoHS | RoHS | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Rated Breaking Capacity | 35 amps | 35 amps | 35 amps | |||
| Fuse Material | Glass | Glass; Glass |