Littelfuse, Inc. 1.25A 250V Circuit Protection Fuse 02171.25HXP

Description
1.25A Fast Blow Fuse, 250V, 5x20mm, Glass Body Product overview: 02171.25HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.25A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-02171.25HXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.25A Fast Blow Fuse, 250V, 5x20mm, Glass Body Product overview: 02171.25HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.25A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-02171.25HXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.25A 250V Circuit Protection Fuse
139-02171.25HXP
1.25A 250V Circuit Protection Fuse 139-02171.25HXP
1.25A Fast Blow Fuse, 250V, 5x20mm, Glass Body Product overview: 02171.25HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.25A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-02171.25HXP can be used for catalog matching and distributor lookup.

1.25A Fast Blow Fuse, 250V, 5x20mm, Glass Body Product overview: 02171.25HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.25A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-02171.25HXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 1200705-02171.25HXP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1200705-02171.25HXP
Circuit Protection - Fuses 1200705-02171.25HXP
Win Source Part Number: 1200705-02171.25HXP Category: Circuit Protection>Fuses Series: 217 Package: Bulk Fuse Type: Cartridge, Glass Voltage Rating - AC: 250 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 35A Melting I2t: 2.23 DC Cold Resistance: 0.0701 Ohms Standard Package: 100 Mounting Type: Holder Package / Case: 5mm x 20mm Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.25 A HTSUS: 8536.10.0020 Mfr: Littelfuse Inc. Other Names: 2171.25P,-1024-02171 .25HXP,2171.25,2171. 25XP,F2402 Approval Agency: BSI, CE, CCC, CSA, KC, PSE, SEMKO, UR, VDE

Win Source Part Number: 1200705-02171.25HXP
Category: Circuit Protection>Fuses
Series: 217
Package: Bulk
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 35A
Melting I2t: 2.23
DC Cold Resistance: 0.0701 Ohms
Standard Package: 100
Mounting Type: Holder
Package / Case: 5mm x 20mm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.25 A
HTSUS: 8536.10.0020
Mfr: Littelfuse Inc.
Other Names: 2171.25P,-1024-02171.25HXP,2171.25,2171.25XP,F2402
Approval Agency: BSI, CE, CCC, CSA, KC, PSE, SEMKO, UR, VDE

Buy Now Datasheet
Fuses - F2402-ND - DigiKey
Thief River Falls, MN, United States
1.25A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

1.25A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 1.25A, 250V; Blow Characteristic Littelfuse - 26K8022 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 1.25A, 250V; Blow Characteristic Littelfuse
26K8022
Cartridge Fuse, Fast Acting, 1.25A, 250V; Blow Characteristic Littelfuse 26K8022
CARTRIDGE FUSE, FAST ACTING, 1.25A, 250V; Blow Characteristic:Fast Acting; Fuse Current:1.25A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Diameter:5mm; Length:20mmRoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 1.25A, 250V; Blow Characteristic:Fast Acting; Fuse Current:1.25A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Diameter:5mm; Length:20mmRoHS Compliant: Yes

Supplier's Site
Fuse;Cylinder;Fast Acting;1.25A;Dims 5x20mm;Glass;Cartridge;250VAC;0.07Ohms - 70184266 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Cylinder;Fast Acting;1.25A;Dims 5x20mm;Glass;Cartridge;250VAC;0.07Ohms
70184266
Fuse;Cylinder;Fast Acting;1.25A;Dims 5x20mm;Glass;Cartridge;250VAC;0.07Ohms 70184266
Fuse;Cylinder;Fast Acting;1.25A;Dims 5x20mm;Glass;Cartrid ge;250VAC;0.07Ohms

Fuse;Cylinder;Fast Acting;1.25A;Dims 5x20mm;Glass;Cartridge;250VAC;0.07Ohms

Supplier's Site
Circuit Protection - Fuses 02171.25HXP
FUSE GLASS 1.25A 250VAC 5X20MM

FUSE GLASS 1.25A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 139-02171.25HXP 1200705-02171.25HXP F2402-ND 26K8022 70184266 02171.25HXP
Product Name 1.25A 250V Circuit Protection Fuse Circuit Protection - Fuses Fuses Cartridge Fuse, Fast Acting, 1.25A, 250V; Blow Characteristic Littelfuse Fuse;Cylinder;Fast Acting;1.25A;Dims 5x20mm;Glass;Cartridge;250VAC;0.07Ohms Circuit Protection - Fuses
Fuse Material Glass Glass
Approvals / Standards RoHS CSA; BSI; VDE; SEMKO
Rated Voltage 250 volts 250 volts 250 volts 250 volts 250 volts
Rated Current 1.25 amps 1.25 amps 1.25 amps 1.25 amps 1.25 amps
Mounting Holder Replaceable
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Quick Acting 3.15A - 81411541 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Snap Fit
Approvals / Standards RoHS
View Details
Circuit Protection Fuse - 139-CCF1N2DTTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Approvals / Standards RoHS
View Details
2 suppliers