Littelfuse, Inc. Fuses 0217015.MXEP

Description
15A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
15A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4638-ND - DigiKey
Thief River Falls, MN, United States
15A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

15A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Singapore, Singapore
15A 250V Circuit Protection Fuse
139-0217015.MXEP
15A 250V Circuit Protection Fuse 139-0217015.MXEP
15A 250V Fast Acting Fuse, Axial, 5x20mm Glass Product overview: 0217015.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0217015.MXEP can be used for catalog matching and distributor lookup.

15A 250V Fast Acting Fuse, Axial, 5x20mm Glass Product overview: 0217015.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0217015.MXEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0217015.MXEP - 806872-0217015.MXEP - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0217015.MXEP
806872-0217015.MXEP
Fuses - 0217015.MXEP 806872-0217015.MXEP
Manufacturer: Littelfuse Inc. Win Source Part Number: 806872-0217015.MXEP Packaging: Bulk Mounting Style: Through Hole Fuse Type: Cartridge, Glass Voltage Rating - AC: 250V Response Time: Fast Blow Melting I2t: 607.135 Approvals: CE, PSE DC Cold Resistance: 0.004 Ohms Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.228" Dia x 0.886" L (5.80mm x 22.50mm) Manufacturer Package: 5mm x 20mm (Axial) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 15A Breaking Capacity at Rated Voltage: 150A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 806872-0217015.MXEP
Packaging: Bulk
Mounting Style: Through Hole
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250V
Response Time: Fast Blow
Melting I2t: 607.135
Approvals: CE, PSE
DC Cold Resistance: 0.004 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.228" Dia x 0.886" L (5.80mm x 22.50mm)
Manufacturer Package: 5mm x 20mm (Axial)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 15A
Breaking Capacity at Rated Voltage: 150A

Buy Now
Cartridge Fuse, Fast Acting, 15A, 250V; Blow Characteristic Littelfuse - 26K8014 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 15A, 250V; Blow Characteristic Littelfuse
26K8014
Cartridge Fuse, Fast Acting, 15A, 250V; Blow Characteristic Littelfuse 26K8014
CARTRIDGE FUSE, FAST ACTING, 15A, 250V; Blow Characteristic:Fast Acting; Fuse Current:15A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 15A, 250V; Blow Characteristic:Fast Acting; Fuse Current:15A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Body Material:Glass RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0217015.MXEP
FUSE GLASS 15A 250VAC 5X20MM

FUSE GLASS 15A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F4638-ND 139-0217015.MXEP 806872-0217015.MXEP 26K8014 0217015.MXEP
Product Name Fuses 15A 250V Circuit Protection Fuse Fuses - 0217015.MXEP Cartridge Fuse, Fast Acting, 15A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Mounting Through Hole Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 150 amps 150 amps 150 amps
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
GigaFuse - GFP Series - Sensata Technologies
Sensata Technologies
Specs
Rated Voltage 1000 volts
Rated Current 400 amps
View Details
Fuses - 2019-CCF1N0.8TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers