Littelfuse, Inc. Circuit Protection - Fuses 0217010.HXP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1334656-0217010.HXP Category: Circuit Protection>Fuses Packaging: Bulk Fuse Type: Cartridge, Glass Voltage Rating - AC: 250 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 100A Melting I2t: 217.635 Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) DC Cold Resistance: 0.0063 Ohms Standard Package: 100 Mounting: Holder Temperature Range - Operating: -55°C ~ 125°C Case / Package: 5mm x 20mm ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Current Rating (Amps): 10 A HTSUS: 8536.10.0020 Other Part Number: 217010.XP,-1024-0217 010.HXP,F2398,217010 ,217010.P,0217010HXP ,217010XP Approval Agency: CE, K-MARK, PSE, VDE RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1334656-0217010.HXP Category: Circuit Protection>Fuses Packaging: Bulk Fuse Type: Cartridge, Glass Voltage Rating - AC: 250 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 100A Melting I2t: 217.635 Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) DC Cold Resistance: 0.0063 Ohms Standard Package: 100 Mounting: Holder Temperature Range - Operating: -55°C ~ 125°C Case / Package: 5mm x 20mm ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Current Rating (Amps): 10 A HTSUS: 8536.10.0020 Other Part Number: 217010.XP,-1024-0217 010.HXP,F2398,217010 ,217010.P,0217010HXP ,217010XP Approval Agency: CE, K-MARK, PSE, VDE RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 1334656-0217010.HXP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1334656-0217010.HXP
Circuit Protection - Fuses 1334656-0217010.HXP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1334656-0217010.HXP Category: Circuit Protection>Fuses Packaging: Bulk Fuse Type: Cartridge, Glass Voltage Rating - AC: 250 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 100A Melting I2t: 217.635 Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) DC Cold Resistance: 0.0063 Ohms Standard Package: 100 Mounting: Holder Temperature Range - Operating: -55°C ~ 125°C Case / Package: 5mm x 20mm ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Current Rating (Amps): 10 A HTSUS: 8536.10.0020 Other Part Number: 217010.XP,-1024-0217 010.HXP,F2398,217010 ,217010.P,0217010HXP ,217010XP Approval Agency: CE, K-MARK, PSE, VDE RoHS Status: ROHS3 Compliant

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1334656-0217010.HXP
Category: Circuit Protection>Fuses
Packaging: Bulk
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 100A
Melting I2t: 217.635
Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
DC Cold Resistance: 0.0063 Ohms
Standard Package: 100
Mounting: Holder
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 5mm x 20mm
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10 A
HTSUS: 8536.10.0020
Other Part Number: 217010.XP,-1024-0217010.HXP,F2398,217010,217010.P,0217010HXP,217010XP
Approval Agency: CE, K-MARK, PSE, VDE
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fuses - F2398-ND - DigiKey
Thief River Falls, MN, United States
10A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

10A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Singapore, Singapore
10A 250V Circuit Protection Fuse
139-0217010.HXP
10A 250V Circuit Protection Fuse 139-0217010.HXP
10A 250V Fast Blow Glass Fuse, 5x20mm Product overview: 0217010.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0217010.HXP can be used for catalog matching and distributor lookup.

10A 250V Fast Blow Glass Fuse, 5x20mm Product overview: 0217010.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0217010.HXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cartridge Fuse, Fast Acting, 10A, 250V; Blow Characteristic Littelfuse - 26K8013 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 10A, 250V; Blow Characteristic Littelfuse
26K8013
Cartridge Fuse, Fast Acting, 10A, 250V; Blow Characteristic Littelfuse 26K8013
CARTRIDGE FUSE, FAST ACTING, 10A, 250V; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Cartridge Fuse Material:GlassRoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 10A, 250V; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Cartridge Fuse Material:GlassRoHS Compliant: Yes

Supplier's Site
Fuse;Cylinder;Fast Acting;10A;Dims 5x20mm;Glass;Cartridge;250VAC;0.006Ohms - 70184270 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Cylinder;Fast Acting;10A;Dims 5x20mm;Glass;Cartridge;250VAC;0.006Ohms
70184270
Fuse;Cylinder;Fast Acting;10A;Dims 5x20mm;Glass;Cartridge;250VAC;0.006Ohms 70184270
Fuse;Cylinder;Fast Acting;10A;Dims 5x20mm;Glass;Cartrid ge;250VAC;0.006Ohms

Fuse;Cylinder;Fast Acting;10A;Dims 5x20mm;Glass;Cartridge;250VAC;0.006Ohms

Supplier's Site
Circuit Protection - Fuses 0217010.HXP
FUSE GLASS 10A 250VAC 5X20MM

FUSE GLASS 10A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 1334656-0217010.HXP F2398-ND 139-0217010.HXP 26K8013 70184270 0217010.HXP
Product Name Circuit Protection - Fuses Fuses 10A 250V Circuit Protection Fuse Cartridge Fuse, Fast Acting, 10A, 250V; Blow Characteristic Littelfuse Fuse;Cylinder;Fast Acting;10A;Dims 5x20mm;Glass;Cartridge;250VAC;0.006Ohms Circuit Protection - Fuses
Mounting Holder Replaceable
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Voltage 250 volts 250 volts 250 volts 250 volts 250 volts
Rated Current 10 amps 10 amps 10 amps 10 amps 10 amps
Rated Breaking Capacity 100 amps 100 amps 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Rated Current 5 amps
View Details
Fuses - 2019-CCF1N3.15TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers