Littelfuse, Inc. 5x20mm Fast-Acting Glass Body Cartridge Fuse Designed to IEC Specification 0217005.

Description
5x20mm fast-acting glass body cartridge fuse designed to IEC specification. Designed to International (IEC )Standards for use globally Meets the IEC60127-2, Sheet 2 specification for fast-acting fuses Available in cartridge or axial lead form Lead-free and RoHS compliant
Datasheet
Description
5x20mm fast-acting glass body cartridge fuse designed to IEC specification. Designed to International (IEC )Standards for use globally Meets the IEC60127-2, Sheet 2 specification for fast-acting fuses Available in cartridge or axial lead form Lead-free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5x20mm Fast-Acting Glass Body Cartridge Fuse Designed to IEC Specification - 0217005. - Littelfuse, Inc.
Rosemont, IL, United States
5x20mm Fast-Acting Glass Body Cartridge Fuse Designed to IEC Specification
0217005.
5x20mm Fast-Acting Glass Body Cartridge Fuse Designed to IEC Specification 0217005.
5x20mm fast-acting glass body cartridge fuse designed to IEC specification. Designed to International (IEC )Standards for use globally Meets the IEC60127-2, Sheet 2 specification for fast-acting fuses Available in cartridge or axial lead form Lead-free and RoHS compliant

5x20mm fast-acting glass body cartridge fuse designed to IEC specification. Designed to International (IEC )Standards for use globally Meets the IEC60127-2, Sheet 2 specification for fast-acting fuses Available in cartridge or axial lead form Lead-free and RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0217005.
Product Name 5x20mm Fast-Acting Glass Body Cartridge Fuse Designed to IEC Specification
Approvals / Standards CSA; IEC; BSI; VDE; SEMKO
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 2A - 813GMC-2 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 004110311 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 50 amps
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details