Littelfuse, Inc. 5A 50A Circuit Protection Fuse 0217005.HXP

Description
5A 250VAC Fast Blow Glass Fuse, 5x20mm, 50A IR Product overview: 0217005.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0217005.HXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5A 250VAC Fast Blow Glass Fuse, 5x20mm, 50A IR Product overview: 0217005.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0217005.HXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A 50A Circuit Protection Fuse
139-0217005.HXP
5A 50A Circuit Protection Fuse 139-0217005.HXP
5A 250VAC Fast Blow Glass Fuse, 5x20mm, 50A IR Product overview: 0217005.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0217005.HXP can be used for catalog matching and distributor lookup.

5A 250VAC Fast Blow Glass Fuse, 5x20mm, 50A IR Product overview: 0217005.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0217005.HXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 1361336-0217005.HXP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361336-0217005.HXP
Circuit Protection - Fuses 1361336-0217005.HXP
Win Source Part Number: 1361336-0217005.HXP Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: 217 Package: Bulk Product Status: Active Package / Case: 5mm x 20mm Mounting Type: Requires Holder HTSUS: 8536.10.0020 Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 5 A Voltage Rating - AC: 250 V Fuse Type: Cartridge, Glass Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A Melting I²t: 42.795 Approval Agency: BSI, CE, CCC, CSA, KC, PSE, SEMKO, UR, VDE DC Cold Resistance: 0.0137 Ohms

Win Source Part Number: 1361336-0217005.HXP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 217
Package: Bulk
Product Status: Active
Package / Case: 5mm x 20mm
Mounting Type: Requires Holder
HTSUS: 8536.10.0020
Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 5 A
Voltage Rating - AC: 250 V
Fuse Type: Cartridge, Glass
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I²t: 42.795
Approval Agency: BSI, CE, CCC, CSA, KC, PSE, SEMKO, UR, VDE
DC Cold Resistance: 0.0137 Ohms

Buy Now Datasheet
Fuses - F2395-ND - DigiKey
Thief River Falls, MN, United States
5A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

5A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Fuse;Cylinder;Fast Acting;5A;Dims 5x20mm;Glass;Cartridge;250VAC;0.014Ohms;Clip - 70184268 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Cylinder;Fast Acting;5A;Dims 5x20mm;Glass;Cartridge;250VAC;0.014Ohms;Clip
70184268
Fuse;Cylinder;Fast Acting;5A;Dims 5x20mm;Glass;Cartridge;250VAC;0.014Ohms;Clip 70184268
Fuse;Cylinder;Fast Acting;5A;Dims 5x20mm;Glass;Cartrid ge;250VAC;0.014Ohms; Clip

Fuse;Cylinder;Fast Acting;5A;Dims 5x20mm;Glass;Cartridge;250VAC;0.014Ohms;Clip

Supplier's Site
Circuit Protection - Fuses 0217005.HXP
FUSE GLASS 5A 250VAC 5X20MM

FUSE GLASS 5A 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Fast Acting, 5A, 250V; Blow Characteristic Littelfuse - 26K8007 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 5A, 250V; Blow Characteristic Littelfuse
26K8007
Cartridge Fuse, Fast Acting, 5A, 250V; Blow Characteristic Littelfuse 26K8007
CARTRIDGE FUSE, FAST ACTING, 5A, 250V; Blow Characteristic:Fast Acting; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Breaking Capacity:50A @ 250V ACRoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 5A, 250V; Blow Characteristic:Fast Acting; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Breaking Capacity:50A @ 250V ACRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 139-0217005.HXP 1361336-0217005.HXP F2395-ND 70184268 0217005.HXP 26K8007
Product Name 5A 50A Circuit Protection Fuse Circuit Protection - Fuses Fuses Fuse;Cylinder;Fast Acting;5A;Dims 5x20mm;Glass;Cartridge;250VAC;0.014Ohms;Clip Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 5A, 250V; Blow Characteristic Littelfuse
Fuse Material Glass Glass
Approvals / Standards RoHS CSA; BSI; VDE; SEMKO
Rated Voltage 250 volts 250 volts 250 volts 250 volts 250 volts
Rated Current 5 amps 5 amps 5 amps 5 amps 5 amps
Mounting Requires Holder Replaceable
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Time Lag 6.3A - 81412601 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N0.4TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers