4A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
4A 250VAC Fast Blow Fuse, 5x20mm Glass, 40A IR Product overview: 0217004.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 40A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0217004.HXP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1361345-0217004.HXP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 217
Package: Bulk
Product Status: Active
Package / Case: 5mm x 20mm
Mounting Type: Requires Holder
HTSUS: 8536.10.0020
Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 4 A
Voltage Rating - AC: 250 V
Fuse Type: Cartridge, Glass
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 40A
Melting I²t: 29.165
Approval Agency: BSI, CE, CCC, CSA, KC, PSE, SEMKO, UR, VDE
DC Cold Resistance: 0.0165 Ohms
CARTRIDGE FUSE, FAST ACTING, 4A, 250V; Blow Characteristic:Fast Acting; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Breaking Capacity:40A @ 250V ACRoHS Compliant: Yes
FUSE GLASS 4A 250VAC 5X20MM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Galco Industrial Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F2394-ND | 139-0217004.HXP | 1361345-0217004.HXP | 0217004.HXP | 26K8005 | 0217004.HXP |
| Product Name | Fuses | 4A 40A Circuit Protection Fuse | Circuit Protection - Fuses | LF Miniature | Cartridge Fuse, Fast Acting, 4A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Fuse Type | Miniature | |||||
| Approvals / Standards | CSA; BSI; VDE; SEMKO | RoHS | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Rated Breaking Capacity | 40 amps | 40 amps | 40 amps | |||
| Fuse Material | Glass |