Littelfuse, Inc. Circuit Protection - Fuses 0217002.MXEP

Description
Win Source Part Number: 991776-0217002.MXEP Category: Circuit Protection>Fuses Series: 217 Package: Bulk Fuse Type: Cartridge, Glass Voltage Rating - AC: 250 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 35A Melting I2t: 5.73 DC Cold Resistance: 0.0416 Ohms Standard Package: 1,000 Mounting Type: Through Hole Package / Case: 5mm x 20mm (Axial) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.228" Dia x 0.886" L (5.80mm x 22.50mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2 A HTSUS: 8536.10.0020 Mfr: Littelfuse Inc. Other Names: -0217002.MXEP,021700 2.MXEP-ND,217002.XEP ,217002XEP,F4634,021 7002MXEP Approval Agency: BSI, CE, CCC, CSA, KC, PSE, SEMKO, UR, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 991776-0217002.MXEP Category: Circuit Protection>Fuses Series: 217 Package: Bulk Fuse Type: Cartridge, Glass Voltage Rating - AC: 250 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 35A Melting I2t: 5.73 DC Cold Resistance: 0.0416 Ohms Standard Package: 1,000 Mounting Type: Through Hole Package / Case: 5mm x 20mm (Axial) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.228" Dia x 0.886" L (5.80mm x 22.50mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2 A HTSUS: 8536.10.0020 Mfr: Littelfuse Inc. Other Names: -0217002.MXEP,021700 2.MXEP-ND,217002.XEP ,217002XEP,F4634,021 7002MXEP Approval Agency: BSI, CE, CCC, CSA, KC, PSE, SEMKO, UR, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 991776-0217002.MXEP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
991776-0217002.MXEP
Circuit Protection - Fuses 991776-0217002.MXEP
Win Source Part Number: 991776-0217002.MXEP Category: Circuit Protection>Fuses Series: 217 Package: Bulk Fuse Type: Cartridge, Glass Voltage Rating - AC: 250 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 35A Melting I2t: 5.73 DC Cold Resistance: 0.0416 Ohms Standard Package: 1,000 Mounting Type: Through Hole Package / Case: 5mm x 20mm (Axial) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.228" Dia x 0.886" L (5.80mm x 22.50mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2 A HTSUS: 8536.10.0020 Mfr: Littelfuse Inc. Other Names: -0217002.MXEP,021700 2.MXEP-ND,217002.XEP ,217002XEP,F4634,021 7002MXEP Approval Agency: BSI, CE, CCC, CSA, KC, PSE, SEMKO, UR, VDE

Win Source Part Number: 991776-0217002.MXEP
Category: Circuit Protection>Fuses
Series: 217
Package: Bulk
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 35A
Melting I2t: 5.73
DC Cold Resistance: 0.0416 Ohms
Standard Package: 1,000
Mounting Type: Through Hole
Package / Case: 5mm x 20mm (Axial)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.228" Dia x 0.886" L (5.80mm x 22.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2 A
HTSUS: 8536.10.0020
Mfr: Littelfuse Inc.
Other Names: -0217002.MXEP,0217002.MXEP-ND,217002.XEP,217002XEP,F4634,0217002MXEP
Approval Agency: BSI, CE, CCC, CSA, KC, PSE, SEMKO, UR, VDE

Buy Now Datasheet
Singapore, Singapore
2A 250V Circuit Protection Fuse
139-0217002.MXEP
2A 250V Circuit Protection Fuse 139-0217002.MXEP
2A 250V Fast Acting Glass Fuse, Axial, 5x20mm Product overview: 0217002.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0217002.MXEP can be used for catalog matching and distributor lookup.

2A 250V Fast Acting Glass Fuse, Axial, 5x20mm Product overview: 0217002.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0217002.MXEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F4634-ND - DigiKey
Thief River Falls, MN, United States
2A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

2A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 2A, 250V; Blow Characteristic Littelfuse - 26K8002 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 2A, 250V; Blow Characteristic Littelfuse
26K8002
Cartridge Fuse, Fast Acting, 2A, 250V; Blow Characteristic Littelfuse 26K8002
CARTRIDGE FUSE, FAST ACTING, 2A, 250V; Blow Characteristic:Fast Acting; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 2A, 250V; Blow Characteristic:Fast Acting; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Body Material:Glass RoHS Compliant: Yes

Supplier's Site
TVS/Fuse/Board Level Protection >> Fuses - 0217002.MXEP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuses
0217002.MXEP
TVS/Fuse/Board Level Protection >> Fuses 0217002.MXEP
Glass Tube Fuse 2A Plugin,D5.8xL22.5mm Fuses ROHS

Glass Tube Fuse 2A Plugin,D5.8xL22.5mm Fuses ROHS

Supplier's Site Datasheet
Circuit Protection - Fuses 0217002.MXEP
FUSE GLASS 2A 250VAC 5X20MM

FUSE GLASS 2A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 991776-0217002.MXEP 139-0217002.MXEP F4634-ND 26K8002 0217002.MXEP 0217002.MXEP
Product Name Circuit Protection - Fuses 2A 250V Circuit Protection Fuse Fuses Cartridge Fuse, Fast Acting, 2A, 250V; Blow Characteristic Littelfuse TVS/Fuse/Board Level Protection >> Fuses Circuit Protection - Fuses
Mounting Through Hole Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Voltage 250 volts 250 volts 250 volts 250 volts
Rated Current 2 amps 2 amps 2 amps 2 amps 2 amps
Rated Breaking Capacity 35 amps 35 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Time Lag 1.25A - 81412441 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
GigaFuse - GFP Series - Sensata Technologies
Sensata Technologies
Specs
Rated Voltage 1000 volts
Rated Current 400 amps
View Details
Circuit Protection Fuse - 139-CCF1N2DTTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Approvals / Standards RoHS
View Details
2 suppliers