Littelfuse, Inc. Fuses 0217001.HXP

Description
1A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
1A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2392-ND - DigiKey
Thief River Falls, MN, United States
1A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

1A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Singapore, Singapore
1A Circuit Protection Fuse
139-0217001.HXP
1A Circuit Protection Fuse 139-0217001.HXP
1A 250VAC Fast Blow Glass Fuse, 5x20mm Product overview: 0217001.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0217001.HXP can be used for catalog matching and distributor lookup.

1A 250VAC Fast Blow Glass Fuse, 5x20mm Product overview: 0217001.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0217001.HXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 1177663-0217001.HXP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1177663-0217001.HXP
Circuit Protection - Fuses 1177663-0217001.HXP
Win Source Part Number: 1177663-0217001.HXP Category: Circuit Protection>Fuses Series: 217 Package: Bulk Fuse Type: Cartridge, Glass Voltage Rating - AC: 250 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 35A Melting I2t: 1.045 DC Cold Resistance: 0.0964 Ohms Standard Package: 100 Mounting Type: Holder Package / Case: 5mm x 20mm Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) Alternative Parts (Cross-Reference): 0217001.HXP.; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A HTSUS: 8536.10.0020 Mfr: Littelfuse Inc. Other Names: 0217001HXP,217001XP, F2392,217001,217001. P,217001.XP,-1024-02 17001.HXP Approval Agency: BSI, CE, CCC, CSA, KC, PSE, SEMKO, UR, VDE

Win Source Part Number: 1177663-0217001.HXP
Category: Circuit Protection>Fuses
Series: 217
Package: Bulk
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 35A
Melting I2t: 1.045
DC Cold Resistance: 0.0964 Ohms
Standard Package: 100
Mounting Type: Holder
Package / Case: 5mm x 20mm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
Alternative Parts (Cross-Reference): 0217001.HXP.;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
HTSUS: 8536.10.0020
Mfr: Littelfuse Inc.
Other Names: 0217001HXP,217001XP,F2392,217001,217001.P,217001.XP,-1024-0217001.HXP
Approval Agency: BSI, CE, CCC, CSA, KC, PSE, SEMKO, UR, VDE

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 1A, 250V; Blow Characteristic Littelfuse - 26K8001 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 1A, 250V; Blow Characteristic Littelfuse
26K8001
Cartridge Fuse, Fast Acting, 1A, 250V; Blow Characteristic Littelfuse 26K8001
CARTRIDGE FUSE, FAST ACTING, 1A, 250V; Blow Characteristic:Fast Acting; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Breaking Capacity:35A @ 250V ACRoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 1A, 250V; Blow Characteristic:Fast Acting; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Breaking Capacity:35A @ 250V ACRoHS Compliant: Yes

Supplier's Site
Fuse;Cylinder;Fast Acting;1A;Dims 5x20mm;Glass;Cartridge;250VAC;0.096Ohms;Clip - 70184265 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Cylinder;Fast Acting;1A;Dims 5x20mm;Glass;Cartridge;250VAC;0.096Ohms;Clip
70184265
Fuse;Cylinder;Fast Acting;1A;Dims 5x20mm;Glass;Cartridge;250VAC;0.096Ohms;Clip 70184265
Fuse;Cylinder;Fast Acting;1A;Dims 5x20mm;Glass;Cartrid ge;250VAC;0.096Ohms; Clip

Fuse;Cylinder;Fast Acting;1A;Dims 5x20mm;Glass;Cartridge;250VAC;0.096Ohms;Clip

Supplier's Site
FUSE GLASS 1A 250VAC 5X20MM - 461-0217001.HXP - Utmel Electronic Limited
Hong Kong, China
FUSE GLASS 1A 250VAC 5X20MM
461-0217001.HXP
FUSE GLASS 1A 250VAC 5X20MM 461-0217001.HXP
FUSE GLASS 1A 250VAC 5X20MM

FUSE GLASS 1A 250VAC 5X20MM

Supplier's Site
Circuit Protection - Fuses 0217001.HXP
FUSE GLASS 1A 250VAC 5X20MM

FUSE GLASS 1A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number F2392-ND 139-0217001.HXP 1177663-0217001.HXP 26K8001 70184265 461-0217001.HXP 0217001.HXP
Product Name Fuses 1A Circuit Protection Fuse Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 1A, 250V; Blow Characteristic Littelfuse Fuse;Cylinder;Fast Acting;1A;Dims 5x20mm;Glass;Cartridge;250VAC;0.096Ohms;Clip FUSE GLASS 1A 250VAC 5X20MM Circuit Protection - Fuses
Fuse Type Miniature
Approvals / Standards CSA; BSI; VDE; SEMKO RoHS RoHS; CSA; BSI; VDE; SEMKO
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps 35 amps 35 amps 35 amps
Fuse Material Glass Glass Glass; Glass
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Quick Acting 2A - 81411501 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N1.25TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers