Littelfuse, Inc. 500mA 250V Circuit Protection Fuse 0217.500HXP

Description
500mA Fast Fuse, 250V, Glass, 5x20mm, Holder Mount Product overview: 0217.500HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 500mA, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0217.500HXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500mA Fast Fuse, 250V, Glass, 5x20mm, Holder Mount Product overview: 0217.500HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 500mA, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0217.500HXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500mA 250V Circuit Protection Fuse
139-0217.500HXP
500mA 250V Circuit Protection Fuse 139-0217.500HXP
500mA Fast Fuse, 250V, Glass, 5x20mm, Holder Mount Product overview: 0217.500HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 500mA, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0217.500HXP can be used for catalog matching and distributor lookup.

500mA Fast Fuse, 250V, Glass, 5x20mm, Holder Mount Product overview: 0217.500HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 500mA, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0217.500HXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 1361369-0217.500HXP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361369-0217.500HXP
Circuit Protection - Fuses 1361369-0217.500HXP
Win Source Part Number: 1361369-0217.500HXP Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: 217 Package: Bulk Product Status: Active Package / Case: 5mm x 20mm Mounting Type: Requires Holder HTSUS: 8536.10.0020 Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 500 mA Voltage Rating - AC: 250 V Fuse Type: Cartridge, Glass Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 35A Melting I²t: 0.215 Approval Agency: CCC, CE, CSA, K-MARK, SEMKO, UL, VDE DC Cold Resistance: 0.2065 Ohms

Win Source Part Number: 1361369-0217.500HXP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 217
Package: Bulk
Product Status: Active
Package / Case: 5mm x 20mm
Mounting Type: Requires Holder
HTSUS: 8536.10.0020
Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 500 mA
Voltage Rating - AC: 250 V
Fuse Type: Cartridge, Glass
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 35A
Melting I²t: 0.215
Approval Agency: CCC, CE, CSA, K-MARK, SEMKO, UL, VDE
DC Cold Resistance: 0.2065 Ohms

Buy Now Datasheet
Fuses - F2389-ND - DigiKey
Thief River Falls, MN, United States
500mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

500mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
TVS/Fuse/Board Level Protection >> Fuses - 0217.500HXP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuses
0217.500HXP
TVS/Fuse/Board Level Protection >> Fuses 0217.500HXP
35A Glass Tube Fuse 500mA - Fuses ROHS

35A Glass Tube Fuse 500mA - Fuses ROHS

Supplier's Site
Fuse;Cylinder;Fast Acting;0.5A;Dims 5x20mm;Glass;Cartridge;250VAC;0.207Ohms - 70184100 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Cylinder;Fast Acting;0.5A;Dims 5x20mm;Glass;Cartridge;250VAC;0.207Ohms
70184100
Fuse;Cylinder;Fast Acting;0.5A;Dims 5x20mm;Glass;Cartridge;250VAC;0.207Ohms 70184100
Fuse;Cylinder;Fast Acting;0.5A;Dims 5x20mm;Glass;Cartrid ge;250VAC;0.207Ohms

Fuse;Cylinder;Fast Acting;0.5A;Dims 5x20mm;Glass;Cartridge;250VAC;0.207Ohms

Supplier's Site
Circuit Protection - Fuses 0217.500HXP
FUSE GLASS 500MA 250VAC 5X20MM

FUSE GLASS 500MA 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Fast Acting, 0.5A, 250V; Blow Characteristic Littelfuse - 26K7995 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.5A, 250V; Blow Characteristic Littelfuse
26K7995
Cartridge Fuse, Fast Acting, 0.5A, 250V; Blow Characteristic Littelfuse 26K7995
CARTRIDGE FUSE, FAST ACTING, 0.5A, 250V; Blow Characteristic:Fast Acting; Fuse Current:500mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Fuse Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 0.5A, 250V; Blow Characteristic:Fast Acting; Fuse Current:500mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Fuse Body Material:Glass RoHS Compliant: Yes

Supplier's Site
Cartridge Fuse, Fast Acting, 0.5A, 250V Rohs Compliant Littelfuse - 81AH9443 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.5A, 250V Rohs Compliant Littelfuse
81AH9443
Cartridge Fuse, Fast Acting, 0.5A, 250V Rohs Compliant Littelfuse 81AH9443
CARTRIDGE FUSE, FAST ACTING, 0.5A, 250V ROHS COMPLIANT: YES

CARTRIDGE FUSE, FAST ACTING, 0.5A, 250V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 139-0217.500HXP 1361369-0217.500HXP F2389-ND 0217.500HXP 70184100 0217.500HXP 26K7995 81AH9443
Product Name 500mA 250V Circuit Protection Fuse Circuit Protection - Fuses Fuses TVS/Fuse/Board Level Protection >> Fuses Fuse;Cylinder;Fast Acting;0.5A;Dims 5x20mm;Glass;Cartridge;250VAC;0.207Ohms Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 0.5A, 250V; Blow Characteristic Littelfuse Cartridge Fuse, Fast Acting, 0.5A, 250V Rohs Compliant Littelfuse
Fuse Material Glass Glass Glass Glass; Glass
Approvals / Standards RoHS UL; CSA; VDE; SEMKO RoHS RoHS RoHS
Rated Voltage 250 volts 250 volts 250 volts 250 volts 250 volts
Rated Current 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Mounting Requires Holder Replaceable
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Time Delay 1A - 813MDA-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details
Fuses - 2019-CCF1F5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers