Littelfuse, Inc. Fuse, Axial, 400Ma, 5X20Mm, Fast Acting; Blow Characteristic Littelfuse 0217.400MXEP

Description
FUSE, AXIAL, 400mA, 5X20MM, FAST ACTING; Blow Characteristic:Fast Acting; Body Material:Glass; Breaking Capacity:35A @ 250VAC; Diameter:5mm; Fuse Body Material:Glass; Fuse Current:400mA; Fuse Leads:Leaded; Fuse Size:5 x 20 mm RoHS Compliant: Yes
Datasheet
Description
FUSE, AXIAL, 400mA, 5X20MM, FAST ACTING; Blow Characteristic:Fast Acting; Body Material:Glass; Breaking Capacity:35A @ 250VAC; Diameter:5mm; Fuse Body Material:Glass; Fuse Current:400mA; Fuse Leads:Leaded; Fuse Size:5 x 20 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Axial, 400Ma, 5X20Mm, Fast Acting; Blow Characteristic Littelfuse - 26K7992 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, 400Ma, 5X20Mm, Fast Acting; Blow Characteristic Littelfuse
26K7992
Fuse, Axial, 400Ma, 5X20Mm, Fast Acting; Blow Characteristic Littelfuse 26K7992
FUSE, AXIAL, 400mA, 5X20MM, FAST ACTING; Blow Characteristic:Fast Acting; Body Material:Glass; Breaking Capacity:35A @ 250VAC; Diameter:5mm; Fuse Body Material:Glass; Fuse Current:400mA; Fuse Leads:Leaded; Fuse Size:5 x 20 mm RoHS Compliant: Yes

FUSE, AXIAL, 400mA, 5X20MM, FAST ACTING; Blow Characteristic:Fast Acting; Body Material:Glass; Breaking Capacity:35A @ 250VAC; Diameter:5mm; Fuse Body Material:Glass; Fuse Current:400mA; Fuse Leads:Leaded; Fuse Size:5 x 20 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 26K7992
Product Name Fuse, Axial, 400Ma, 5X20Mm, Fast Acting; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 2897402P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
Supply Voltage (VS) 33 volts
View Details
ESD Suppressor TVS 30KV 2-Pin TNSP T/R - 376-ESD307U102NE6327XTSA1 - Utmel Electronic Limited
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount
Standards and Certifications RoHS
View Details
40 - 60 Amp Class A GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Splice-In
View Details