Nexperia B.V. ESD protection for In-vehicle networks PESD2IVN24T-QR

Description
ESD protection device in a small SOT23 Surface-Mounted Device (SMD) plastic package, designed to protect two automotive In-vehicle network bus lines from the damage caused by ElectroStatic discharge (ESD) and other transients. Features and benefits Reverse stand-off voltage: VRWM = 24 V Low clamping voltage: VCL= 33 V at IPPM = 3.5 A Typ. diode capacitance matching: ∆Cd/Cd = 0.1 % ESD protection up to 30 kV (IEC 61000-4-2) ESD protection up to 30 kV (ISO 10605; C = 330 pF, R = 330 Ω) ISO 7637-3: Pulse a: VS = -150 V / Pulse b: VS = +100 V Ultra low leakage current: IRM = 1 nA Qualified according to AEC-Q101 and recommended for use in automotive applications Applications ESD protection for In-vehicle network lines in automotive environments CAN LIN FlexRay SENT
Request a Quote
Description
ESD protection device in a small SOT23 Surface-Mounted Device (SMD) plastic package, designed to protect two automotive In-vehicle network bus lines from the damage caused by ElectroStatic discharge (ESD) and other transients. Features and benefits Reverse stand-off voltage: VRWM = 24 V Low clamping voltage: VCL= 33 V at IPPM = 3.5 A Typ. diode capacitance matching: ∆Cd/Cd = 0.1 % ESD protection up to 30 kV (IEC 61000-4-2) ESD protection up to 30 kV (ISO 10605; C = 330 pF, R = 330 Ω) ISO 7637-3: Pulse a: VS = -150 V / Pulse b: VS = +100 V Ultra low leakage current: IRM = 1 nA Qualified according to AEC-Q101 and recommended for use in automotive applications Applications ESD protection for In-vehicle network lines in automotive environments CAN LIN FlexRay SENT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ESD protection device in a small SOT23 surface-mounted plastic package (2.9 mm × 1.3 mm × 1 mm), designed to protect two automotive in-vehicle network bus lines from electrostatic discharge and transients. It has a reverse stand-off voltage of 24 V, a clamping voltage of 33 V at 3.5 A, and ultra-low leakage current of 1 nA. It provides ESD protection up to 30 kV per IEC 61000-4-2 and ISO 10605 (330 pF, 330 Ω), and meets ISO 7637-3 pulse tests. Qualified to AEC-Q101 for automotive use. Protects CAN, LIN, FlexRay, and SENT bus lines.

Datasheet Summary
Powered by GS/AI

ESD protection device in a small SOT23 surface-mounted plastic package (2.9 mm × 1.3 mm × 1 mm), designed to protect two automotive in-vehicle network bus lines from electrostatic discharge and transients. It has a reverse stand-off voltage of 24 V, a clamping voltage of 33 V at 3.5 A, and ultra-low leakage current of 1 nA. It provides ESD protection up to 30 kV per IEC 61000-4-2 and ISO 10605 (330 pF, 330 Ω), and meets ISO 7637-3 pulse tests. Qualified to AEC-Q101 for automotive use. Protects CAN, LIN, FlexRay, and SENT bus lines.

Suppliers

Company
Product
Description
Supplier Links
ESD protection for In-vehicle networks - PESD2IVN24T-QR - Nexperia B.V.
Nijmegen, Netherlands
ESD protection for In-vehicle networks
PESD2IVN24T-QR
ESD protection for In-vehicle networks PESD2IVN24T-QR
ESD protection device in a small SOT23 Surface-Mounted Device (SMD) plastic package, designed to protect two automotive In-vehicle network bus lines from the damage caused by ElectroStatic discharge (ESD) and other transients. Features and benefits Reverse stand-off voltage: VRWM = 24 V Low clamping voltage: VCL= 33 V at IPPM = 3.5 A Typ. diode capacitance matching: ∆Cd/Cd = 0.1 % ESD protection up to 30 kV (IEC 61000-4-2) ESD protection up to 30 kV (ISO 10605; C = 330 pF, R = 330 Ω) ISO 7637-3: Pulse a: VS = -150 V / Pulse b: VS = +100 V Ultra low leakage current: IRM = 1 nA Qualified according to AEC-Q101 and recommended for use in automotive applications Applications ESD protection for In-vehicle network lines in automotive environments CAN LIN FlexRay SENT

ESD protection device in a small SOT23 Surface-Mounted Device (SMD) plastic package, designed to protect two automotive In-vehicle network bus lines from the damage caused by ElectroStatic discharge (ESD) and other transients.

Features and benefits

  • Reverse stand-off voltage: VRWM = 24 V
  • Low clamping voltage: VCL= 33 V at IPPM = 3.5 A
  • Typ. diode capacitance matching: ∆Cd/Cd = 0.1 %
  • ESD protection up to 30 kV (IEC 61000-4-2)
  • ESD protection up to 30 kV (ISO 10605; C = 330 pF, R = 330 Ω)
  • ISO 7637-3: Pulse a: VS = -150 V / Pulse b: VS = +100 V
  • Ultra low leakage current: IRM = 1 nA
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

ESD protection for In-vehicle network lines in automotive environments

  • CAN
  • LIN
  • FlexRay
  • SENT
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number PESD2IVN24T-QR
Product Name ESD protection for In-vehicle networks
Mounting / Packaging SOT23 SOT23
Unlock Full Specs
to access all available technical data