Littelfuse, Inc. Fuses 0217.250TXP

Description
250mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
250mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F6050-ND - DigiKey
Thief River Falls, MN, United States
250mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

250mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Circuit Protection - Fuses - 0217.250TXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0217.250TXP
Circuit Protection - Fuses 0217.250TXP
FUSE GLASS 250MA 250VAC 5X20MM

FUSE GLASS 250MA 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Fast Acting, 0.25A, 250V; Blow Characteristic Littelfuse - 50M5580 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.25A, 250V; Blow Characteristic Littelfuse
50M5580
Cartridge Fuse, Fast Acting, 0.25A, 250V; Blow Characteristic Littelfuse 50M5580
CARTRIDGE FUSE, FAST ACTING, 0.25A, 250V; Blow Characteristic:Fast Acting; Fuse Current:250mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:217 Series; Breaking Capacity Current AC:35A; RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 0.25A, 250V; Blow Characteristic:Fast Acting; Fuse Current:250mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:217 Series; Breaking Capacity Current AC:35A; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F6050-ND 0217.250TXP 50M5580
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 0.25A, 250V; Blow Characteristic Littelfuse
Fuse Type Miniature
Approvals / Standards UL; CSA; VDE; SEMKO RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps 35 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Medium Time Delay 4A - 813GMC-4 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details