Littelfuse, Inc. Fuses 0217.080MXEP

Description
80mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
80mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0217.080MXEP-ND - DigiKey
Thief River Falls, MN, United States
80mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

80mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Circuit Protection - Fuses - 0217.080MXEP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0217.080MXEP
Circuit Protection - Fuses 0217.080MXEP
FUSE GLASS 80MA 250VAC 5X20MM

FUSE GLASS 80MA 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Fast Acting, 0.08A, 250V; Blow Characteristic Littelfuse - 26K7978 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.08A, 250V; Blow Characteristic Littelfuse
26K7978
Cartridge Fuse, Fast Acting, 0.08A, 250V; Blow Characteristic Littelfuse 26K7978
CARTRIDGE FUSE, FAST ACTING, 0.08A, 250V; Blow Characteristic:Fast Acting; Fuse Current:80mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 0.08A, 250V; Blow Characteristic:Fast Acting; Fuse Current:80mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Body Material:Glass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 0217.080MXEP-ND 0217.080MXEP 26K7978
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 0.08A, 250V; Blow Characteristic Littelfuse
Fuse Type Miniature
Mounting Through Hole
Approvals / Standards UL; CSA; VDE; SEMKO RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 002625230 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 2 amps
View Details
Surface Mount Fuses - 12SF -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Current 50 amps
View Details
RF73 Fusing Resistors Performs Like RK73 Under Normal Conditions -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details