Littelfuse, Inc. Fuses 0217.080HXP

Description
80mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
80mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2381-ND - DigiKey
Thief River Falls, MN, United States
80mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

80mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Circuit Protection - Fuses - 0217.080HXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0217.080HXP
Circuit Protection - Fuses 0217.080HXP
FUSE GLASS 80MA 250VAC 5X20MM

FUSE GLASS 80MA 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Fast Acting, 0.08A, 250V; Blow Characteristic Littelfuse - 26K7979 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.08A, 250V; Blow Characteristic Littelfuse
26K7979
Cartridge Fuse, Fast Acting, 0.08A, 250V; Blow Characteristic Littelfuse 26K7979
CARTRIDGE FUSE, FAST ACTING, 0.08A, 250V; Blow Characteristic:Fast Acting; Fuse Current:80mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 0.08A, 250V; Blow Characteristic:Fast Acting; Fuse Current:80mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F2381-ND 0217.080HXP 26K7979
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 0.08A, 250V; Blow Characteristic Littelfuse
Fuse Type Miniature
Approvals / Standards UL; CSA; VDE; SEMKO RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 002645025 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 100 amps
View Details
AEC-Q200 Qualified Fuses - VF437 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 65 volts
Rated Current 30 amps
View Details
Fuses - 2019-CCF1F5TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers