50mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Manufacturer: Littelfuse Inc.
Win Source Part Number: 809124-0217.050MXP
Packaging: Bulk
Mounting Style: Holder
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250V
Response Time: Fast Blow
Melting I2t: 0.00019
Approvals: CCC, CE, CSA, K-MARK, SEMKO, UL, VDE
DC Cold Resistance: 15.2 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
Manufacturer Package: 5mm x 20mm
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 50mA
Breaking Capacity at Rated Voltage: 35A
50mA 250V Fast Acting Glass Fuse, 5x20mm, Holder Mount Product overview: 0217.050MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50mA, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 50mA, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0217.050MXP can be used for catalog matching and distributor lookup.
Littelfuse 0217.050MXP Cartridge Fuse
FUSE GLASS 50MA 250VAC 5X20MM
Cartridge Fuses 250 V 0.05A 5x20mm Fast Acting
CARTRIDGE FUSE, FAST ACTING, 0.05A, 250V; Blow Characteristic:Fast Acting; Fuse Current:50mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes
FUSE, QUICK BLOW, 50MA; Blow Characteristic:Fast Acting; Fuse Current:50mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Breaking Capacity Current AC:35A; Approval RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F4629-ND | 809124-0217.050MXP | 139-0217.050MXP | 5414246A | 0217.050MXP | 461-0217.050MXP | 42K9341 | 50M5573 |
| Product Name | Fuses | Fuses - 0217.050MXP | 50mA 250V Circuit Protection Fuse | Cartridge Fuses | Circuit Protection - Fuses | Cartridge Fuses 250 V 0.05A 5x20mm Fast Acting | Cartridge Fuse, Fast Acting, 0.05A, 250V; Blow Characteristic Littelfuse | Fuse, Quick Blow, 50Ma; Blow Characteristic Littelfuse |
| Fuse Type | Miniature | |||||||
| Approvals / Standards | UL; CSA; VDE; SEMKO | RoHS | RoHS | RoHS; UL; CSA; VDE; SEMKO | RoHS | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||||
| Rated Breaking Capacity | 35 amps | 35 amps | 35 amps | 35 amps | 35 amps | |||
| Mounting | Holder | Holder |