Littelfuse, Inc. 0.05A 250V Circuit Protection Fuse 0217.050MXEP

Description
Fuse Miniature Fast Acting 0.05A 250V Axial 5 X 20mm Glass Bulk CCC/CE/CSA/KC/SEMKO/ UL/VDE Product overview: 0217.050MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.05A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0217.050MXEP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Miniature Fast Acting 0.05A 250V Axial 5 X 20mm Glass Bulk CCC/CE/CSA/KC/SEMKO/ UL/VDE Product overview: 0217.050MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.05A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0217.050MXEP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.05A 250V Circuit Protection Fuse
139-0217.050MXEP
0.05A 250V Circuit Protection Fuse 139-0217.050MXEP
Fuse Miniature Fast Acting 0.05A 250V Axial 5 X 20mm Glass Bulk CCC/CE/CSA/KC/SEMKO/ UL/VDE Product overview: 0217.050MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.05A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0217.050MXEP can be used for catalog matching and distributor lookup.

Fuse Miniature Fast Acting 0.05A 250V Axial 5 X 20mm Glass Bulk CCC/CE/CSA/KC/SEMKO/UL/VDE Product overview: 0217.050MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.05A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0217.050MXEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection Fuses -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection Fuses
Circuit Protection Fuses
Manufacturer: Littelfuse Inc. Category: Circuit Protection Fuses Series: 217 Package: Bulk Product Status: Active Mounting Type: Through Hole Fuse Type: Cartridge, Glass Current Rating (Amps): 50 mA Melting I²t: 0.00019 Size / Dimension: 0.236" Dia x 0.886" L (6.00mm x 22.50mm)

Manufacturer: Littelfuse Inc.
Category: Circuit Protection Fuses
Series: 217
Package: Bulk
Product Status: Active
Mounting Type: Through Hole
Fuse Type: Cartridge, Glass
Current Rating (Amps): 50 mA
Melting I²t: 0.00019
Size / Dimension: 0.236" Dia x 0.886" L (6.00mm x 22.50mm)

Buy Now Datasheet
Fuses - 0217.050MXEP-ND - DigiKey
Thief River Falls, MN, United States
50mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

50mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 0.05A, 250V; Blow Characteristic Littelfuse - 26K7974 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.05A, 250V; Blow Characteristic Littelfuse
26K7974
Cartridge Fuse, Fast Acting, 0.05A, 250V; Blow Characteristic Littelfuse 26K7974
CARTRIDGE FUSE, FAST ACTING, 0.05A, 250V; Blow Characteristic:Fast Acting; Fuse Current:50mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 0.05A, 250V; Blow Characteristic:Fast Acting; Fuse Current:50mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:217 Series; Body Material:Glass RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0217.050MXEP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0217.050MXEP
Circuit Protection - Fuses 0217.050MXEP
FUSE GLASS 50MA 250VAC 5X20MM

FUSE GLASS 50MA 250VAC 5X20MM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-0217.050MXEP 0217.050MXEP-ND 26K7974 0217.050MXEP
Product Name 0.05A 250V Circuit Protection Fuse Circuit Protection Fuses Fuses Cartridge Fuse, Fast Acting, 0.05A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Approvals / Standards RoHS UL; CSA; VDE; SEMKO RoHS
Rated Voltage 250 volts 250 volts 250 volts
Rated Current 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
Mounting Through Hole Through Hole
Fuse Type Miniature
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses DC Fuses - VDC series - VDC27 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 660 volts
Rated Current 160 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
SLC Power Supply Fuse - 1746-F1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers