Manufacturer: Littelfuse Inc.
Win Source Part Number: 806871-02163.15MXEP
Packaging: Bulk
Mounting Style: Through Hole
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250V
Response Time: Fast Blow
Melting I2t: 6.7
Approvals: CCC, CE, CSA, KC, PSE, SEMKO, UL, VDE
DC Cold Resistance: 0.0368 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.228" Dia x 0.886" L (5.80mm x 22.50mm)
Manufacturer Package: 5mm x 20mm (Axial)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.15A
Breaking Capacity at Rated Voltage: 1.5kA
Fuse Miniature Fast Acting 3.15A 250V Axial 5 X 20mm Ceramic Bulk CCC/CE/CSA/KC/PSE/SE
3.15A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
FUSE CERAMIC 3.15A 250VAC 5X20MM
CARTRIDGE FUSE, FAST ACTING, 3.15A, 250V; Blow Characteristic:Fast Acting; Fuse Current:3.15A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Body Material:Ceramic RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 806871-02163.15MXEP | 139-02163.15MXEP | F3609-ND | 02163.15MXEP | 26K7969 |
| Product Name | Fuses - 02163.15MXEP | 3.15A 250V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Cartridge Fuse, Fast Acting, 3.15A, 250V; Blow Characteristic Littelfuse |
| Mounting | Through Hole | Through Hole | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts | ||
| Rated Current | 3.15 amps | 3.15 amps | 3.15 amps | ||
| Rated Breaking Capacity | 1500 amps | 1500 amps | 1500 amps |