Littelfuse, Inc. Fuses 02163.15HXP

Description
3.15A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet
Description
3.15A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2376-ND - DigiKey
Thief River Falls, MN, United States
3.15A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

3.15A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

Buy Now Datasheet
Cartridge Fuses - 1740655 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
1740655
Cartridge Fuses 1740655
Wickmann 02163.15HXP Cartridge Fuse

Wickmann 02163.15HXP Cartridge Fuse

Supplier's Site
Cartridge Fuses - 1740264 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
1740264
Cartridge Fuses 1740264
Wickmann 02163.15HXP Cartridge Fuse

Wickmann 02163.15HXP Cartridge Fuse

Supplier's Site
Circuit Protection - Fuses 02163.15HXP
FUSE CERAMIC 3.15A 250VAC 5X20MM

FUSE CERAMIC 3.15A 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Fast Acting, 3.15A, 250V; Blow Characteristic Littelfuse - 26K7970 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 3.15A, 250V; Blow Characteristic Littelfuse
26K7970
Cartridge Fuse, Fast Acting, 3.15A, 250V; Blow Characteristic Littelfuse 26K7970
CARTRIDGE FUSE, FAST ACTING, 3.15A, 250V; Blow Characteristic:Fast Acting; Fuse Current:3.15A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Diameter:5mm; Length:20mmRoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 3.15A, 250V; Blow Characteristic:Fast Acting; Fuse Current:3.15A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Diameter:5mm; Length:20mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number F2376-ND 1740655 02163.15HXP 26K7970
Product Name Fuses Cartridge Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 3.15A, 250V; Blow Characteristic Littelfuse
Fuse Type Miniature
Approvals / Standards UL; CSA; VDE; SEMKO RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 1500 amps 1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
SMD 1.25A 24V Circuit Protection Fuse - 139-CCP2B25TTE - ERSAELECTRONICS PTE. LTD.
Specs
Mounting SMD (SMT)
Approvals / Standards RoHS
Rated Current 1.25 amps
View Details
2 suppliers