The 216SP Series is a 5×20 mm fast-acting ceramic cartridge fuse with a current rating of 6.3 A, a nominal voltage of 250 VAC, and an interrupting rating of 1500 A at 250 VAC. It has a cold resistance of 0.0137 ohms and a voltage drop of 200 mV at rated current. The fuse complies with IEC 60127-2, is RoHS compliant, and carries agency approvals including UL E10480 and CCC self-declaration. Operating temperature ranges from -55°C to +125°C. The component features a ceramic body, nickel-plated brass cap, and tin-plated copper leads, with axial leads suitable for PCB mounting per IPC-A-610 standards requiring a minimum 1.5 mm clearance between the PCB and fuse cap. It is not recommended for IR or convection reflow soldering.
Fast-acting 5x20mm 216SP Series Fuse available in single cap design The 216SP Series Fuse is ceramic body, fast-acting single cap Fuse. The 216SP Series Fuse comes in a wide operating range with current ratings from 1A to 10A. The breaking capability of the 216SP Series is consistent with the existing 216 Series, which is capable of interrupting 1500A at 250V AC. They are 100 percent lead-free and compliant with RoHS requirements. The 216SP Series has various IEC and UL agency approvals. 5x20 mm size ceramic single cap fuse Operating temperature: –55°C to +125°C Current ratings from 1 A to 10 A Interrupting rating: -1500A at 250VAC 100% lead-free and RoHS compliant
6.3A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Fuse Miniature Fast Acting 6.3A 250V Axial 5 X 20mm Ceramic Bulk CE/CQC/CSA/KC/PSE/VD
CARTRIDGE FUSE, FAST ACTING, 6.3A, 250V; Blow Characteristic:Fast Acting; Fuse Current:6.3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:216SP Series; Breaking Capacity Current AC:1.5kA; RoHS Compliant: Yes
FUSE, 6.3A, FAST, 5X20MM, 250V, AXIAL
FUSE CERAMIC 6.3A 250VAC 5X20MM
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 021606.3MXESPP | F5734-ND | 139-021606.3MXESPP | 93T7782 | 461-021606.3MXESPP | 021606.3MXESPP |
| Product Name | 5x20mm Fast-Acting Fuse | Fuses | 6.3A 250V Circuit Protection Fuse | Cartridge Fuse, Fast Acting, 6.3A, 250V; Blow Characteristic Littelfuse | FUSE, 6.3A, FAST, 5X20MM, 250V, AXIAL | Circuit Protection - Fuses |
| Fuse Material | Ceramic; Ceramic | Ceramic | Ceramic; Ceramic | |||
| Approvals / Standards | RoHS; IEC; VDE | CSA; VDE | RoHS | RoHS | RoHS; CSA; VDE | |
| Features | Fast Acting | Fast Acting | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts |