8A 250VAC Fast Blow Fuse, 5x20mm Ceramic, 1500A IR Product overview: 0216008.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 1500A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, 1500A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0216008.MXP can be used for catalog matching and distributor lookup.
8A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Littelfuse 0216008.MXP Cartridge Fuse
Manufacturer: Littelfuse Inc.
Win Source Part Number: 904451-0216008.MXP
Series: 216
Operating Temperature Range: -55°C ~ 125°C
Features: AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Package: 5mm x 20mm
Package: Bulk
Mounting: Holder
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
HTSUS: 8536.10.0040
Other Part Number: 0216008MXP, 0216008.MXP-ND, 216008.MXP, F1710, 216008MXP
CARTRIDGE FUSE, FAST ACTING, 8A, 250V; Blow Characteristic:Fast Acting; Fuse Current:8A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes
FUSE CERAMIC 8A 250VAC 5X20MM
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0216008.MXP | F1710-ND | 5414555 | 904451-0216008.MXP | 42K9332 | 0216008.MXP |
| Product Name | 8A 1500A Circuit Protection Fuse | Fuses | Cartridge Fuses | Fuses - 0216008.MXP | Cartridge Fuse, Fast Acting, 8A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Fuse Material | Ceramic | Ceramic; Ceramic | ||||
| Approvals / Standards | RoHS | CSA; SEMKO | RoHS | RoHS | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts | |||
| Rated Current | 8 amps | 8 amps | 8 amps | |||
| Fuse Type | Miniature |