Littelfuse, Inc. 5x20mm Fast-Acting Ceramic Body Cartridge Fuse Designed to IEC Specification 0216.315

Description
5x20mm fast-acting ceramic body cartridge fuse designed to IEC specification. Designed to International (IEC )Standards for use globally Meets the IEC 60127-2, sheet 1 specification for fast-acting fuses Available in cartridge or axial lead form Lead-free and RoHS compliant
Datasheet
Description
5x20mm fast-acting ceramic body cartridge fuse designed to IEC specification. Designed to International (IEC )Standards for use globally Meets the IEC 60127-2, sheet 1 specification for fast-acting fuses Available in cartridge or axial lead form Lead-free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5x20mm Fast-Acting Ceramic Body Cartridge Fuse Designed to IEC Specification - 0216.315 - Littelfuse, Inc.
Rosemont, IL, United States
5x20mm Fast-Acting Ceramic Body Cartridge Fuse Designed to IEC Specification
0216.315
5x20mm Fast-Acting Ceramic Body Cartridge Fuse Designed to IEC Specification 0216.315
5x20mm fast-acting ceramic body cartridge fuse designed to IEC specification. Designed to International (IEC )Standards for use globally Meets the IEC 60127-2, sheet 1 specification for fast-acting fuses Available in cartridge or axial lead form Lead-free and RoHS compliant

5x20mm fast-acting ceramic body cartridge fuse designed to IEC specification. Designed to International (IEC )Standards for use globally Meets the IEC 60127-2, sheet 1 specification for fast-acting fuses Available in cartridge or axial lead form Lead-free and RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0216.315
Product Name 5x20mm Fast-Acting Ceramic Body Cartridge Fuse Designed to IEC Specification
Approvals / Standards CSA; IEC; VDE; SEMKO
Unlock Full Specs
to access all available technical data

Similar Products

400A Fuse Block - 1494U-F400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details