Littelfuse, Inc. Fuses 0216.160HXP

Description
160mA 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet
Description
160mA 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2358-ND - DigiKey
Thief River Falls, MN, United States
160mA 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

160mA 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 0.16A, 250V; Blow Characteristic Littelfuse - 26K7934 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.16A, 250V; Blow Characteristic Littelfuse
26K7934
Cartridge Fuse, Fast Acting, 0.16A, 250V; Blow Characteristic Littelfuse 26K7934
CARTRIDGE FUSE, FAST ACTING, 0.16A, 250V; Blow Characteristic:Fast Acting; Fuse Current:160mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Diameter:5mm; Length:20mmRoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 0.16A, 250V; Blow Characteristic:Fast Acting; Fuse Current:160mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Diameter:5mm; Length:20mmRoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0216.160HXP
FUSE CERAMIC 160MA 250VAC 5X20MM

FUSE CERAMIC 160MA 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number F2358-ND 26K7934 0216.160HXP
Product Name Fuses Cartridge Fuse, Fast Acting, 0.16A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Approvals / Standards UL; CSA; VDE; SEMKO
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 1500 amps 1500 amps
Unlock Full Specs
to access all available technical data