Littelfuse, Inc. 5x20mm Fast-Acting Ceramic Body Cartridge Fuse Designed to IEC Specification 0216.125

Description
5x20mm fast-acting ceramic body cartridge fuse designed to IEC specification. Designed to International (IEC )Standards for use globally Meets the IEC 60127-2, sheet 1 specification for fast-acting fuses Available in cartridge or axial lead form Lead-free and RoHS compliant
Datasheet
Description
5x20mm fast-acting ceramic body cartridge fuse designed to IEC specification. Designed to International (IEC )Standards for use globally Meets the IEC 60127-2, sheet 1 specification for fast-acting fuses Available in cartridge or axial lead form Lead-free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5x20mm Fast-Acting Ceramic Body Cartridge Fuse Designed to IEC Specification - 0216.125 - Littelfuse, Inc.
Rosemont, IL, United States
5x20mm Fast-Acting Ceramic Body Cartridge Fuse Designed to IEC Specification
0216.125
5x20mm Fast-Acting Ceramic Body Cartridge Fuse Designed to IEC Specification 0216.125
5x20mm fast-acting ceramic body cartridge fuse designed to IEC specification. Designed to International (IEC )Standards for use globally Meets the IEC 60127-2, sheet 1 specification for fast-acting fuses Available in cartridge or axial lead form Lead-free and RoHS compliant

5x20mm fast-acting ceramic body cartridge fuse designed to IEC specification. Designed to International (IEC )Standards for use globally Meets the IEC 60127-2, sheet 1 specification for fast-acting fuses Available in cartridge or axial lead form Lead-free and RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0216.125
Product Name 5x20mm Fast-Acting Ceramic Body Cartridge Fuse Designed to IEC Specification
Approvals / Standards CSA; IEC; VDE; SEMKO
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 4A - 813GMC-4 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuses - 002625308 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 25 amps
View Details
Auto Fuses - ATF/ATB -  - VICFUSE
Specs
Fuse Type Automotive
Rated Voltage 32 volts
View Details
Fuses - 2019-CCF1N0.8TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers