Littelfuse, Inc. 3.15A Circuit Protection Fuse 02153.15MXF11P

Description
Fuse 3.15A Product overview: 02153.15MXF11P from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.15A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-02153.15MXF11P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse 3.15A Product overview: 02153.15MXF11P from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.15A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-02153.15MXF11P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.15A Circuit Protection Fuse
139-02153.15MXF11P
3.15A Circuit Protection Fuse 139-02153.15MXF11P
Fuse 3.15A Product overview: 02153.15MXF11P from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.15A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-02153.15MXF11P can be used for catalog matching and distributor lookup.

Fuse 3.15A Product overview: 02153.15MXF11P from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.15A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-02153.15MXF11P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 02153.15MXF11P - 803590-02153.15MXF11P - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 02153.15MXF11P
803590-02153.15MXF11P
Fuses - 02153.15MXF11P 803590-02153.15MXF11P
Manufacturer: Littelfuse Inc. Win Source Part Number: 803590-02153.15MXF11 P Packaging: Bulk Mounting Style: Through Hole Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250V Response Time: Slow Blow Melting I2t: 43.255 Approvals: CCC, CE, CSA, KC, PSE, SEMKO, UL, VDE DC Cold Resistance: 0.0283 Ohms Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) Manufacturer Package: Radial Bend Cylinder Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.15A Breaking Capacity at Rated Voltage: 1.5kA

Manufacturer: Littelfuse Inc.
Win Source Part Number: 803590-02153.15MXF11P
Packaging: Bulk
Mounting Style: Through Hole
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250V
Response Time: Slow Blow
Melting I2t: 43.255
Approvals: CCC, CE, CSA, KC, PSE, SEMKO, UL, VDE
DC Cold Resistance: 0.0283 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
Manufacturer Package: Radial Bend Cylinder
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.15A
Breaking Capacity at Rated Voltage: 1.5kA

Buy Now
Fuses - 02153.15MXF11P-ND - DigiKey
Thief River Falls, MN, United States
3.15A 250V AC DC Fuse Cartridge, Ceramic Through Hole Radial Bend Cylinder

3.15A 250V AC DC Fuse Cartridge, Ceramic Through Hole Radial Bend Cylinder

Buy Now Datasheet
Circuit Protection - Fuses 02153.15MXF11P
FUSE CERAMIC 3.15A 250VAC RADIAL

FUSE CERAMIC 3.15A 250VAC RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-02153.15MXF11P 803590-02153.15MXF11P 02153.15MXF11P-ND 02153.15MXF11P
Product Name 3.15A Circuit Protection Fuse Fuses - 02153.15MXF11P Fuses Circuit Protection - Fuses
Approvals / Standards RoHS UL; CSA; VDE; SEMKO
Rated Voltage 250 volts 250 volts 250 volts
Rated Current 3.15 amps 3.15 amps 3.15 amps
Unlock Full Specs
to access all available technical data