6.3A 250V AC DC Fuse Cartridge, Ceramic Through Hole Radial Bend Cylinder
FUSE CERAMIC 6.3A 250VAC RADIAL
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 021506.3MXF36P-ND | 021506.3MXF36P |
| Product Name | Fuses | Circuit Protection - Fuses |
| Mounting | Through Hole | |
| Approvals / Standards | UL; CSA; VDE; SEMKO | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |