Littelfuse, Inc. Fuses 021506.3HXP

Description
6.3A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet
Description
6.3A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2667-ND - DigiKey
Thief River Falls, MN, United States
6.3A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

6.3A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

Buy Now Datasheet
Cartridge Fuse, Time Delay, 6.3A, 250V; Blow Characteristic Littelfuse - 26K7643 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 6.3A, 250V; Blow Characteristic Littelfuse
26K7643
Cartridge Fuse, Time Delay, 6.3A, 250V; Blow Characteristic Littelfuse 26K7643
CARTRIDGE FUSE, TIME DELAY, 6.3A, 250V; Blow Characteristic:Time Delay; Fuse Current:6.3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 6.3A, 250V; Blow Characteristic:Time Delay; Fuse Current:6.3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 021506.3HXP
FUSE CERAMIC 6.3A 250VAC 5X20MM

FUSE CERAMIC 6.3A 250VAC 5X20MM

Supplier's Site
Fuse; Cartridge; 6.3A; 250V; Slo-Blo - 70184763 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse; Cartridge; 6.3A; 250V; Slo-Blo
70184763
Fuse; Cartridge; 6.3A; 250V; Slo-Blo 70184763
Fuse; Cartridge; 6.3A; 250V; Slo-Blo

Fuse; Cartridge; 6.3A; 250V; Slo-Blo

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Fuses Fuses Fuses Fuses
Product Number F2667-ND 26K7643 021506.3HXP 70184763
Product Name Fuses Cartridge Fuse, Time Delay, 6.3A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses Fuse; Cartridge; 6.3A; 250V; Slo-Blo
Fuse Type Miniature
Approvals / Standards UL; CSA; VDE; SEMKO RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 1500 amps 1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Fuses - VF478 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 86 volts
Rated Current 30 amps
View Details
SMD 2.5A 32V Circuit Protection Fuse - 139-TF16AT2.50TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
3 suppliers
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 15 amps
View Details