15A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000038-0215015.MXEP
Packaging: Bulk
Current Rating: 15A
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250V
Response Time: Slow
Breaking Capacity @ Rated Voltage: 500A
Approvals: PSE, SEMKO, UL
Mounting: Through Hole
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C
Nominal Melting - I2t: 1237
Nominal Cold Resistance: 0.0033 Ohm
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Fuse Miniature Slow Blow Acting 15A 250V Axial 5 X 20mm Ceramic Bulk CSA/PSE/UL Product overview: 0215015.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0215015.MXEP can be used for catalog matching and distributor lookup.
Blow Characteristic:Slow Blow; Fuse Current:15A; Voltage Rating VAC:250V; Fuse Size Metric:5.4mm x 22.5mm; Fuse Size Imperial:1/4" x 7/8"; Product Range:215 Series; Breaking Capacity Current AC:500A RoHS Compliant: Yes
CARTRIDGE FUSE, TIME DELAY, 15A, 250V ROHS COMPLIANT: YES
Ceramic Tube Fuse 15A Plugin,D5.8xL22.5mm Fuses ROHS
FUSE CERAMIC 15A 250VAC 5X20MM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F4614-ND | 1000038-0215015.MXEP | 139-0215015.MXEP | 81R0387 | 81AH9439 | 0215015.MXEP | 0215015.MXEP |
| Product Name | Fuses | Fuses - 0215015.MXEP | 15A 250V Circuit Protection Fuse | Blow Characteristic Littelfuse | Cartridge Fuse, Time Delay, 15A, 250V Rohs Compliant Littelfuse | TVS/Fuse/Board Level Protection >> Fuses | Circuit Protection - Fuses |
| Fuse Type | Miniature | ||||||
| Mounting | Through Hole | Through Hole | Through Hole | ||||
| Approvals / Standards | UL; SEMKO | RoHS | RoHS | RoHS | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |