Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120498-0215008.MXP
Packaging: Bulk
Mounting Style: Holder
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250V
Response Time: Slow Blow
Melting I2t: 209.88
Approvals: CE, CSA, KC, PSE, SEMKO, UL, VDE
DC Cold Resistance: 0.0092 Ohms
Family Name: 215
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: 5mm x 20mm
Alternative Parts (Cross-Reference): BK1/S506-8R; TR2/S506-8AS; BK/S506-8AS;
Introduction Date: March 13, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
Current Rating (Amps): 8A
Breaking Capacity at Rated Voltage: 1.5kA
8A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Littelfuse 0215008.MXP Cartridge Fuse
8A 250VAC/VDC Time Lag Fuse, 5x20mm Ceramic Product overview: 0215008.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0215008.MXP can be used for catalog matching and distributor lookup.
CARTRIDGE FUSE, TIME DELAY, 8A, 250V; Blow Characteristic:Time Delay; Fuse Current:8A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Breaking Capacity:1.5kA @ 250V ACRoHS Compliant: Yes
FUSE, ANTISURGE, 8A; Voltage Rating V AC:250V; Voltage Rating V DC:250V; Fuse Current:8A; Breaking Capacity:1500A @ 250V AC; Fuse Size Metric:5mm x 20mm; Blow Characteristic:Antis
FUSE CERAMIC 8A 250VAC 5X20MM
| Win Source Electronics | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1120498-0215008.MXP | F4613-ND | 5414735 | 139-0215008.MXP | 42K9308 | 26M5043 | 0215008.MXP |
| Product Name | Fuses - 0215008.MXP | Fuses | Cartridge Fuses | 8A Circuit Protection Fuse | Cartridge Fuse, Time Delay, 8A, 250V; Blow Characteristic Littelfuse | Fuse, Antisurge, 8A; Voltage Rating V Ac Littelfuse | Circuit Protection - Fuses |
| Mounting | Holder | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | |||
| Rated Current | 8 amps | 8 amps | 8 amps | 8 amps | 8 amps | ||
| Rated Breaking Capacity | 1500 amps | 1500 amps | 1500 amps |