The 215 SP Series is 5x20mm, ceramic base, time-lag type single pigtail cartridge fuse. It is designed to complement the existing 215 Series traditional pigtail fuses. The 215SP Series fuse has one cap at each terminal side. By doing away with conventional overcapping, 215SP Series is a fuse with a more compact footprint. Designed to International (IEC) Standards for use globally Meets the IEC60127-2, Sheet 5 specification for time-lag fuses Available in axial lead form RoHS compliant and Ph-free
Fuse Miniature Slow Blow Acting 1A 250V Axial 5 X 20mm Ceramic Bulk CE/CQC/CSA/KC/PSE/VD
1A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
FUSE CERAMIC 1A 250VAC 5X20MM
CARTRIDGE FUSE, TIME DELAY, 1A, 250V; Blow Characteristic:Time Delay; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Breaking Capacity:1.5kA @ 250V ACRoHS Compliant: Yes
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 0215001.MXESPP | 139-0215001.MXESPP | F3580-ND | 0215001.MXESPP | 84R9169 |
| Product Name | 5x20mm Ceramic Body Single Pigtail Time-Lag Cartridge Fuse | 1A 250V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Cartridge Fuse, Time Delay, 1A, 250V; Blow Characteristic Littelfuse |
| Fuse Material | Ceramic; Ceramic | ||||
| Approvals / Standards | RoHS; VDE | CSA; VDE | |||
| Features | Time Lag | Time Lag | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts |