500mA 250VAC/VDC Time Lag Fuse, Ceramic, 5x20mm Product overview: 0215.500MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 500mA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0215.500MXP can be used for catalog matching and distributor lookup.
500mA 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
CARTRIDGE FUSE, TIME DELAY, 0.5A, 250V; Blow Characteristic:Time Delay; Fuse Current:500mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Fuse Body Material:Ceramic RoHS Compliant: Yes
FUSE CERAMIC 500MA 250VAC 5X20MM
FUSE CERAMIC 500MA 250VAC 5X20MM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0215.500MXP | F3597-ND | 42K9301 | 461-0215.500MXP | 0215.500MXP |
| Product Name | 500mA Circuit Protection Fuse | Fuses | Cartridge Fuse, Time Delay, 0.5A, 250V; Blow Characteristic Littelfuse | FUSE CERAMIC 500MA 250VAC 5X20MM | Circuit Protection - Fuses |
| Fuse Material | Ceramic | Ceramic; Ceramic | Ceramic; Ceramic | ||
| Approvals / Standards | RoHS | UL; CSA; VDE; SEMKO | RoHS | RoHS; UL; CSA; VDE; SEMKO | |
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | |
| Rated Current | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| Fuse Type | Miniature |