400mA 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Win Source Part Number: 1361320-0215.400MXP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 40 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: 215
Package: Bulk
Product Status: Active
Package / Case: 5mm x 20mm
Mounting Type: Requires Holder
HTSUS: 8536.10.0040
Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 400 mA
Voltage Rating - AC: 250 V
Fuse Type: Cartridge, Ceramic
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 1.5kA
Melting I²t: 1.325
Approval Agency: CE, SEMKO, UL, VDE
DC Cold Resistance: 0.5825 Ohms
Time Delay Fuse, 0.4A, 250VAC/VDC, 5x20mm Ceramic Product overview: 0215.400MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.4A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0215.400MXP can be used for catalog matching and distributor lookup.
CARTRIDGE FUSE, TIME DELAY, 0.4A, 250V; Blow Characteristic:Time Delay; Fuse Current:400mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Fuse Leads:Unleaded RoHS Compliant: Yes
FUSE CERAMIC 400MA 250VAC 5X20MM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F1694-ND | 1361320-0215.400MXP | 139-0215.400MXP | 42K9300 | 0215.400MXP |
| Product Name | Fuses | Circuit Protection - Fuses | 0.4A Circuit Protection Fuse | Cartridge Fuse, Time Delay, 0.4A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Fuse Type | Miniature | ||||
| Approvals / Standards | UL; VDE; SEMKO | RoHS | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Breaking Capacity | 1500 amps | 1500 amps | 1500 amps | ||
| Mounting | Requires Holder |