315mA 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Manufacturer: Littelfuse Inc.
Win Source Part Number: 904444-0215.315HXP
Series: 215
Operating Temperature Range: -55°C ~ 125°C
Features: AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Package: 5mm x 20mm
Package: Bulk
Mounting: Holder
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 29 Weeks
HTSUS: 8536.10.0040
Other Part Number: -0215.315HXP, 215.315, 0215.315HXP-ND, 0215.315XP, 215.315P, F4604
315mA 250V Ceramic Slow Blow Fuse, 5x20mm, Bulk Product overview: 0215.315HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 315mA, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 315mA, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0215.315HXP can be used for catalog matching and distributor lookup.
CARTRIDGE FUSE, TIME DELAY, 0.315A, 250V; Blow Characteristic:Time Delay; Fuse Current:315mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes
FUSE CERAMIC 315MA 250VAC 5X20MM
FUSE, CARTRIDGE, 315mA, 5X20MM, SLO BLO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F4604-ND | 904444-0215.315HXP | 139-0215.315HXP | 26K7615 | 0215.315HXP | 461-0215.315HXP |
| Product Name | Fuses | Fuses - 0215.315HXP | 315mA 250V Circuit Protection Fuse | Cartridge Fuse, Time Delay, 0.315A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses | FUSE, CARTRIDGE, 315mA, 5X20MM, SLO BLO |
| Fuse Type | Miniature | |||||
| Approvals / Standards | UL; VDE; SEMKO | RoHS | RoHS | RoHS; UL; VDE; SEMKO | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||
| Rated Breaking Capacity | 1500 amps | 1500 amps | 1500 amps | |||
| Mounting | Holder | Holder |