Littelfuse, Inc. Fuses 0215.250MXEP

Description
250mA 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
250mA 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F10753-ND - DigiKey
Thief River Falls, MN, United States
250mA 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

250mA 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Cartridge Fuse, Time Delay, 0.25A, 250V; Blow Characteristic Littelfuse - 26K7612 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 0.25A, 250V; Blow Characteristic Littelfuse
26K7612
Cartridge Fuse, Time Delay, 0.25A, 250V; Blow Characteristic Littelfuse 26K7612
CARTRIDGE FUSE, TIME DELAY, 0.25A, 250V; Blow Characteristic:Time Delay; Fuse Current:250mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Fuse Leads:Leaded RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 0.25A, 250V; Blow Characteristic:Time Delay; Fuse Current:250mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Fuse Leads:Leaded RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0215.250MXEP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0215.250MXEP
Circuit Protection - Fuses 0215.250MXEP
FUSE CERAMIC 250MA 250VAC 5X20MM

FUSE CERAMIC 250MA 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number F10753-ND 26K7612 0215.250MXEP
Product Name Fuses Cartridge Fuse, Time Delay, 0.25A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Mounting Through Hole Solderable (with leads)
Approvals / Standards UL; VDE; SEMKO RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data