Littelfuse, Inc. 5x20mm Time Lag Surge Withstand Glass Body Cartridge Fuse Designed to IEC Specification 02131.25

Description
The 213 Series is a 5x20mm time-lag, surge-withstand, glass body cartridge fuse that is designed to IEC specifications. Conforms to EN/IEC/K/J 60127-1 and EN/IEC/K/J 60127-2 Available in cartridge and axial lead form Meets the IEC 60127-2, Sheet 3 specification for time-Lag fuses Lead-free and RoHS compliant Recognized to UL/CSA/NMX 248-1 and UL/CSA/NMX 248- 14 Conforms to GB 9364.1 and GB 9364.2 CE Mark indicates compliance with Low-Voltage and RoHS Directives.
Datasheet
Description
The 213 Series is a 5x20mm time-lag, surge-withstand, glass body cartridge fuse that is designed to IEC specifications. Conforms to EN/IEC/K/J 60127-1 and EN/IEC/K/J 60127-2 Available in cartridge and axial lead form Meets the IEC 60127-2, Sheet 3 specification for time-Lag fuses Lead-free and RoHS compliant Recognized to UL/CSA/NMX 248-1 and UL/CSA/NMX 248- 14 Conforms to GB 9364.1 and GB 9364.2 CE Mark indicates compliance with Low-Voltage and RoHS Directives.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5x20mm Time Lag Surge Withstand Glass Body Cartridge Fuse Designed to IEC Specification - 02131.25 - Littelfuse, Inc.
Rosemont, IL, United States
5x20mm Time Lag Surge Withstand Glass Body Cartridge Fuse Designed to IEC Specification
02131.25
5x20mm Time Lag Surge Withstand Glass Body Cartridge Fuse Designed to IEC Specification 02131.25
The 213 Series is a 5x20mm time-lag, surge-withstand, glass body cartridge fuse that is designed to IEC specifications. Conforms to EN/IEC/K/J 60127-1 and EN/IEC/K/J 60127-2 Available in cartridge and axial lead form Meets the IEC 60127-2, Sheet 3 specification for time-Lag fuses Lead-free and RoHS compliant Recognized to UL/CSA/NMX 248-1 and UL/CSA/NMX 248- 14 Conforms to GB 9364.1 and GB 9364.2 CE Mark indicates compliance with Low-Voltage and RoHS Directives.

The 213 Series is a 5x20mm time-lag, surge-withstand, glass body cartridge fuse that is designed to IEC specifications. Conforms to EN/IEC/K/J 60127-1 and EN/IEC/K/J 60127-2 Available in cartridge and axial lead form Meets the IEC 60127-2, Sheet 3 specification for time-Lag fuses Lead-free and RoHS compliant Recognized to UL/CSA/NMX 248-1 and UL/CSA/NMX 248- 14 Conforms to GB 9364.1 and GB 9364.2 CE Mark indicates compliance with Low-Voltage and RoHS Directives.

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 02131.25
Product Name 5x20mm Time Lag Surge Withstand Glass Body Cartridge Fuse Designed to IEC Specification
Approvals / Standards CSA; BSI; VDE; SEMKO
Unlock Full Specs
to access all available technical data

Similar Products

Power supply module for electronic circuit breaker - DF3210 - ifm efector inc.
Specs
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
Rated Current 40 amps
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details