Littelfuse, Inc. Fuses 0213.400MXP

Description
400mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
400mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4594-ND - DigiKey
Thief River Falls, MN, United States
400mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

400mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Circuit Protection - Fuses - 0213.400MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0213.400MXP
Circuit Protection - Fuses 0213.400MXP
FUSE GLASS 400MA 250VAC 5X20MM

FUSE GLASS 400MA 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Time Delay, 0.4A, 250V; Blow Characteristic Littelfuse - 26K7585 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 0.4A, 250V; Blow Characteristic Littelfuse
26K7585
Cartridge Fuse, Time Delay, 0.4A, 250V; Blow Characteristic Littelfuse 26K7585
CARTRIDGE FUSE, TIME DELAY, 0.4A, 250V; Blow Characteristic:Time Delay; Fuse Current:400mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:213 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 0.4A, 250V; Blow Characteristic:Time Delay; Fuse Current:400mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:213 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site
Fuse, Antisurge, 400Ma; Blow Characteristic Littelfuse - 25R2241 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Antisurge, 400Ma; Blow Characteristic Littelfuse
25R2241
Fuse, Antisurge, 400Ma; Blow Characteristic Littelfuse 25R2241
FUSE, ANTISURGE, 400MA; Blow Characteristic:Time Delay; Fuse Current:400mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:213 Series; Breaking Capacity Current AC:35A; Approval Bodies:BSI, RoHS Compliant: Yes

FUSE, ANTISURGE, 400MA; Blow Characteristic:Time Delay; Fuse Current:400mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:213 Series; Breaking Capacity Current AC:35A; Approval Bodies:BSI, RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number F4594-ND 0213.400MXP 26K7585 25R2241
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Time Delay, 0.4A, 250V; Blow Characteristic Littelfuse Fuse, Antisurge, 400Ma; Blow Characteristic Littelfuse
Fuse Type Miniature
Approvals / Standards CSA; BSI; VDE; SEMKO RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps 35 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting DIN Rail
Approvals / Standards RoHS
Rated Current 10 amps
View Details
Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details