Littelfuse, Inc. Fuses 0213.400MXEP

Description
400mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
400mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0213.400MXEP-ND - DigiKey
Thief River Falls, MN, United States
400mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

400mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Circuit Protection - Fuses - 0213.400MXEP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0213.400MXEP
Circuit Protection - Fuses 0213.400MXEP
FUSE GLASS 400MA 250VAC 5X20MM

FUSE GLASS 400MA 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Time Delay, 0.4A, 250V; Blow Characteristic Littelfuse - 26K7584 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 0.4A, 250V; Blow Characteristic Littelfuse
26K7584
Cartridge Fuse, Time Delay, 0.4A, 250V; Blow Characteristic Littelfuse 26K7584
CARTRIDGE FUSE, TIME DELAY, 0.4A, 250V; Blow Characteristic:Time Delay; Fuse Current:400mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:213 Series; Fuse Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 0.4A, 250V; Blow Characteristic:Time Delay; Fuse Current:400mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:213 Series; Fuse Body Material:Glass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 0213.400MXEP-ND 0213.400MXEP 26K7584
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Time Delay, 0.4A, 250V; Blow Characteristic Littelfuse
Fuse Type Miniature
Mounting Through Hole
Approvals / Standards CSA; BSI; VDE; SEMKO RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps 35 amps
Unlock Full Specs
to access all available technical data