Littelfuse, Inc. Fuse Clip W/ 1.5A Fuse, Time Delay; Fuse Current Littelfuse 016001.5MR

Description
FUSE CLIP W/ 1.5A FUSE, TIME DELAY; Fuse Current:1.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:250V; Voltage Rating VDC:250V; Fuse Case Style:10.9mm x 3.12mm; Product Range:NANO2 160 Series; Breaking Capacity Current AC:50ARoHS Compliant: Yes
Description
FUSE CLIP W/ 1.5A FUSE, TIME DELAY; Fuse Current:1.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:250V; Voltage Rating VDC:250V; Fuse Case Style:10.9mm x 3.12mm; Product Range:NANO2 160 Series; Breaking Capacity Current AC:50ARoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse Clip W/ 1.5A Fuse, Time Delay; Fuse Current Littelfuse - 64R7826 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Clip W/ 1.5A Fuse, Time Delay; Fuse Current Littelfuse
64R7826
Fuse Clip W/ 1.5A Fuse, Time Delay; Fuse Current Littelfuse 64R7826
FUSE CLIP W/ 1.5A FUSE, TIME DELAY; Fuse Current:1.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:250V; Voltage Rating VDC:250V; Fuse Case Style:10.9mm x 3.12mm; Product Range:NANO2 160 Series; Breaking Capacity Current AC:50ARoHS Compliant: Yes

FUSE CLIP W/ 1.5A FUSE, TIME DELAY; Fuse Current:1.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:250V; Voltage Rating VDC:250V; Fuse Case Style:10.9mm x 3.12mm; Product Range:NANO2 160 Series; Breaking Capacity Current AC:50ARoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 64R7826
Product Name Fuse Clip W/ 1.5A Fuse, Time Delay; Fuse Current Littelfuse
Supply Voltage (VS) 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Plug GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Plug
View Details
Fivefold ESD protection diode array - PESD3V3S5UD,125 - Nexperia B.V.
Specs
Device Type ESD Suppressor
Configuration Chip Array
Mounting / Packaging SOT457 SOT457
View Details
Tvs Diode; Clamping Voltage Vc Max Infineon - 68R0511 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
View Details