Nexperia B.V. Ultra low capacitance double rail-to-rail ESD protection diode PESD2ETHAD-QX

Description
Ultra low capacitance double rail-to-rail ElectroStatic Discharge (ESD) protection diode in a small SOT457 Surface-Mounted Device (SMD) plastic package. The device is designed to protect two high-speed data lines or high frequency signal lines from the damage caused by ESD and other transients. The device integrates two ultra low capacitance rail-to-rail diodes and one additional ESD protection diode to ensure signal line protection even if no supply voltage is available. Features and benefits ESD protection of two high-speed data lines ultra low capacitance: CD = 2 pF ISO 10605 (330 pF, 2 kΩ) up to 23 kV ESD protection up to 12 kV (IEC61000-4-2) Qualified according to AEC-Q101 and recommended for use in automotive applications Applications 100BASE-T1 / OPEN Alliance BroadR-Reach automotive Ethernet Low-Voltage Differential Signaling (LVDS) automotive USB 2.0 automotive
Request a Quote Datasheet
Description
Ultra low capacitance double rail-to-rail ElectroStatic Discharge (ESD) protection diode in a small SOT457 Surface-Mounted Device (SMD) plastic package. The device is designed to protect two high-speed data lines or high frequency signal lines from the damage caused by ESD and other transients. The device integrates two ultra low capacitance rail-to-rail diodes and one additional ESD protection diode to ensure signal line protection even if no supply voltage is available. Features and benefits ESD protection of two high-speed data lines ultra low capacitance: CD = 2 pF ISO 10605 (330 pF, 2 kΩ) up to 23 kV ESD protection up to 12 kV (IEC61000-4-2) Qualified according to AEC-Q101 and recommended for use in automotive applications Applications 100BASE-T1 / OPEN Alliance BroadR-Reach automotive Ethernet Low-Voltage Differential Signaling (LVDS) automotive USB 2.0 automotive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra low capacitance double rail-to-rail ESD protection diode - PESD2ETHAD-QX - Nexperia B.V.
Nijmegen, Netherlands
Ultra low capacitance double rail-to-rail ESD protection diode
PESD2ETHAD-QX
Ultra low capacitance double rail-to-rail ESD protection diode PESD2ETHAD-QX
Ultra low capacitance double rail-to-rail ElectroStatic Discharge (ESD) protection diode in a small SOT457 Surface-Mounted Device (SMD) plastic package. The device is designed to protect two high-speed data lines or high frequency signal lines from the damage caused by ESD and other transients. The device integrates two ultra low capacitance rail-to-rail diodes and one additional ESD protection diode to ensure signal line protection even if no supply voltage is available. Features and benefits ESD protection of two high-speed data lines ultra low capacitance: CD = 2 pF ISO 10605 (330 pF, 2 kΩ) up to 23 kV ESD protection up to 12 kV (IEC61000-4-2) Qualified according to AEC-Q101 and recommended for use in automotive applications Applications 100BASE-T1 / OPEN Alliance BroadR-Reach automotive Ethernet Low-Voltage Differential Signaling (LVDS) automotive USB 2.0 automotive

Ultra low capacitance double rail-to-rail ElectroStatic Discharge (ESD) protection diode in a small SOT457 Surface-Mounted Device (SMD) plastic package.

The device is designed to protect two high-speed data lines or high frequency signal lines from the damage caused by ESD and other transients.

The device integrates two ultra low capacitance rail-to-rail diodes and one additional ESD protection diode to ensure signal line protection even if no supply voltage is available.

Features and benefits

  • ESD protection of two high-speed data lines
  • ultra low capacitance: CD = 2 pF
  • ISO 10605 (330 pF, 2 kΩ) up to 23 kV
  • ESD protection up to 12 kV (IEC61000-4-2)
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • 100BASE-T1 / OPEN Alliance BroadR-Reach automotive Ethernet
  • Low-Voltage Differential Signaling (LVDS) automotive
  • USB 2.0 automotive
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number PESD2ETHAD-QX
Product Name Ultra low capacitance double rail-to-rail ESD protection diode
Mounting / Packaging SOT457 SOT457
Unlock Full Specs
to access all available technical data

Similar Products

Double ESD protection diode for transient overvoltage suppression - MMBZ15VDL,215 - Nexperia B.V.
Specs
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details
 - PESD3USB3B/CX - Rochester Electronics
Nexperia B.V.
Specs
Standards and Certifications RoHS
View Details
ESD protection for in-vehicle networks - PESD2CANFD24VQC-QZ - Nexperia B.V.
Specs
Mounting / Packaging SOT8009 SOT8009
Standards and Certifications RoHS
View Details
ESD protection device - PESD3V3L1BSLZ - Nexperia B.V.
Specs
Mounting / Packaging SOD882-S1 SOD882-S1
Standards and Certifications RoHS
View Details
2 suppliers