SCHURTER Inc Circuit Protection -Fuseholders 751.0505

Description
Manufacturer: SCHURTER Inc. Category: Circuit Protection -Fuseholders Series: CSO Package: Bulk Product Status: Active Mounting Type: Through Hole Fuse Size: 0.394" Dia (10mm) Current Rating (Amps): 32 A For Use With/Related Products: 13/32" Dia Fuses Fuse Type: Cartridge
Request a Quote
Description
Manufacturer: SCHURTER Inc. Category: Circuit Protection -Fuseholders Series: CSO Package: Bulk Product Status: Active Mounting Type: Through Hole Fuse Size: 0.394" Dia (10mm) Current Rating (Amps): 32 A For Use With/Related Products: 13/32" Dia Fuses Fuse Type: Cartridge
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circuit Protection Fuseholders from Win Source Electronics are designed for heavy-duty applications, supporting fuse sizes of 10.3 x 38 mm and 10.3 x 85 mm. They are rated for a maximum voltage of 1500 VAC/VDC and a current rating of 32 A, making them suitable for high-power applications such as photovoltaic systems, inverters, battery charge controllers, and E-Mobility charging stations. These fuseholders feature multiple mounting options, including solder THT, screw, or rivet terminals, and are constructed from a special copper alloy that ensures low contact resistance and minimal power dissipation. They can operate in a wide temperature range from -40 °C to 155 °C and comply with various international standards, including UL and CSA certifications. The product is available in bulk packaging, with options for both tin-plated and silver-plated finishes.

Datasheet Summary
Powered by GS/AI

The Circuit Protection Fuseholders from Win Source Electronics are designed for heavy-duty applications, supporting fuse sizes of 10.3 x 38 mm and 10.3 x 85 mm. They are rated for a maximum voltage of 1500 VAC/VDC and a current rating of 32 A, making them suitable for high-power applications such as photovoltaic systems, inverters, battery charge controllers, and E-Mobility charging stations. These fuseholders feature multiple mounting options, including solder THT, screw, or rivet terminals, and are constructed from a special copper alloy that ensures low contact resistance and minimal power dissipation. They can operate in a wide temperature range from -40 °C to 155 °C and comply with various international standards, including UL and CSA certifications. The product is available in bulk packaging, with options for both tin-plated and silver-plated finishes.

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection -Fuseholders -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection -Fuseholders
Circuit Protection -Fuseholders
Manufacturer: SCHURTER Inc. Category: Circuit Protection -Fuseholders Series: CSO Package: Bulk Product Status: Active Mounting Type: Through Hole Fuse Size: 0.394" Dia (10mm) Current Rating (Amps): 32 A For Use With/Related Products: 13/32" Dia Fuses Fuse Type: Cartridge

Manufacturer: SCHURTER Inc.
Category: Circuit Protection -Fuseholders
Series: CSO
Package: Bulk
Product Status: Active
Mounting Type: Through Hole
Fuse Size: 0.394" Dia (10mm)
Current Rating (Amps): 32 A
For Use With/Related Products: 13/32" Dia Fuses
Fuse Type: Cartridge

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fuse Holders
Product Name Circuit Protection -Fuseholders
Normal Operating Current 32 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 5234933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (5.2 x 20mm)
View Details
Fuse Holder - 4705301 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Rated Operating Voltage 600 volts
View Details
Solder Lug Fuse Clip-Flat Tab - 3533 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
2 suppliers