Litetronics International, Inc. LED LAMP/BULB MB-538DP

Description
LIGHT BULB,5WATT, G16.5, 120V,200 LUMENS, 25000 LIFE, WARM WHITE. FREE 2 YEAR RADWELL WARRANTY
Description
LIGHT BULB,5WATT, G16.5, 120V,200 LUMENS, 25000 LIFE, WARM WHITE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LED LAMP/BULB - 167141536 - Radwell International
Willingboro, NJ, United States
LED LAMP/BULB
167141536
LED LAMP/BULB 167141536
LIGHT BULB,5WATT, G16.5, 120V,200 LUMENS, 25000 LIFE, WARM WHITE. FREE 2 YEAR RADWELL WARRANTY

LIGHT BULB,5WATT, G16.5, 120V,200 LUMENS, 25000 LIFE, WARM WHITE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Light Emitting Diodes (LED)
Product Number 167141536
Product Name LED LAMP/BULB
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2269524 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 125 degrees
View Details
Led, Cyan, 16Cd, 505Nm, Smd; Led Colour Broadcom - 57AC0486 - Newark, An Avnet Company
Specs
Peak Wavelength 505 nm (5050 Å)
Viewing Angle 30 degrees
Luminous Intensity 16000 milliCandela
View Details
2 suppliers
LED White Lighting - 1416-L128-3090EC3500002TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers