Litecontrol Wall/Slot 85N Lighting Fixture 85N

Description
Wall/Slot 85N (previously Wall/Slot-II) is a recessed perimeter fixture using 1- or 2-T8 lamps. Shielding is extremely flexible, with several choices of lenses and baffles that can be mounted at or above the ceiling level.
Description
Wall/Slot 85N (previously Wall/Slot-II) is a recessed perimeter fixture using 1- or 2-T8 lamps. Shielding is extremely flexible, with several choices of lenses and baffles that can be mounted at or above the ceiling level.

Suppliers

Company
Product
Description
Supplier Links
Wall/Slot 85N Lighting Fixture - 85N - Litecontrol
Hanson, MA, USA
Wall/Slot 85N Lighting Fixture
85N
Wall/Slot 85N Lighting Fixture 85N
Wall/Slot 85N (previously Wall/Slot-II) is a recessed perimeter fixture using 1- or 2-T8 lamps. Shielding is extremely flexible, with several choices of lenses and baffles that can be mounted at or above the ceiling level.

Wall/Slot 85N (previously Wall/Slot-II) is a recessed perimeter fixture using 1- or 2-T8 lamps. Shielding is extremely flexible, with several choices of lenses and baffles that can be mounted at or above the ceiling level.

Supplier's Site

Technical Specifications

  Litecontrol
Product Category Lighting Fixtures
Product Number 85N
Product Name Wall/Slot 85N Lighting Fixture
Fixture Type Other; Perimeter
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details