Litecontrol Datasheets for Lighting Fixtures
Lighting fixtures produce artificial light in industrial areas or workspaces.
Lighting Fixtures: Learn more
| Product Name | Notes |
|---|---|
| A classic arcuate shape, Wall Arcos is a high performance extruded aluminum wall-mounted fixture with multiple lamping options for design flexibility. | |
| A part of the Simple-Affordable-Ef ficient fixture family for budget-priced projects. SAE 95 is an indirect fixture with a contemporary, small-scale cross-section in a high-performance package using high-output (T5HO) lamps. | |
| A part of the Simple-Affordable-Ef ficient fixture family for budget-priced projects. SAE 9700 is an indirect/direct fixture in a fresh architectural shape, with curved blade baffles to provide style and... | |
| A part of the Simple-Affordable-Ef ficient fixture family for budget-priced projects. SAE 9800 ID matches the shape of the indirect perforated, slotted, or solid 9800. Three diffuser options are available; | |
| A part of the Simple-Affordable-Ef ficient fixture family for budget-priced projects. SAE 9800 Slots is a slotted indirect in a contemporary, glowing curved shape. Its precision detailing and Litecontrol's attention... | |
| A part of the Simple-Affordable-Ef ficient fixture family for budget-priced projects. SAE 98PF is a perforated indirect in a softly-glowing arcuate shape. Its precision detailing and Litecontrol's attention to detail... | |
| A part of the Simple-Affordable-Ef ficient fixture family for budget-priced projects. The SAE 7700 complements the existing SAE 9700 and 9800 fixtures with its highly efficient optics and open steel... | |
| A part of the Simple-Affordable-Ef ficient fixture family for budget-priced projects. The SAE 9800 is a pure indirect fixture in a pleasing curved shape. Its precision detailing and Litecontrol's attention... | |
| A part of the Simple-Affordable-Ef ficient fixture family for budget-priced projects. Wall SAE is an indirect wall-mounted fixture in a contemporary, glowing curved shape which matches our SAE 9800 pendants. | |
| A recessed 2' or 4' fixture that distributes a very even and effective wash of light on the wall. | |
| A refreshing round pendant from our Inde-Pendant family, Scion offers lighting design versatility in a perforated basket indirect/direct fixture. | |
| A simple, low-profile Inde-Pendant luminaire for smaller architectural spaces such as small offices and spaces with restricted ceilings. Mantra features a tapered highlight edge for added brightness and a wide... | |
| A thin, layered appearance with decorative rings around and below the housing. Similar to the larger Echelon fixture, scaled to fit smaller architectural spaces such as small offices and spaces... | |
| A truly unique Inde-Pendant luminiaire with decorative and supportive, aluminum crossing arms. This Indirect/Direct fixtures soft down-lighting features gradients of light through an assembly of acrylic diffusers in six horizontal... | |
| A unique look from our Inde-Pendants family, offering a thin, layered appearance with decorative rings around and below the spun steel housing. | |
| Arcos ID is a high performance indirect direct fixture with a small scale steel housing. Its contemporary curved shape complements any interior. Many configurations available through our LiteSpeed program. | |
| Arcos is a high performance indirect fixture with a small scale extruded aluminum housing. Its contemporary arcuate shape complements any interior. | |
| Arcos M5 is a T5-only fixture that is a small-scale version of the Arcos ID. Arcos M5 is under 8" wide, more than 1-1/2" smaller than the Arcos ID. | |
| Arcos Perf is an indirect fixture with a classic curve " clean, simple, efficient. A superior optical system with T5, T5HO, and T8 lamping options provides flexibility for a wide... | |
| Arcos slots is a clean, curved shallow fixture with a slotted glowing appearance and high performance indirect distribution. The graceful obround slots add visual interest to the extruded aluminum housing. | |
| Ciros: a sophisticated, high-design fixture with an air of elegance and a perfect blend of indirect and direct lighting for traditional and contemporary spaces. U.S. Patent No. D431,086 | |
| Classica ID provides effective task lighting along with high performance indirect lighting. With a gently curved, perforated housing and a wide range of lamping choices, Classica ID can meet the... | |
| Concealed LED Cove-15 is designed for installation into a field-constructed architectural cove, similar to our Cove-25 and Cove-30. The light source is twelve LEDs per foot in a two-foot replaceable... | |
| Cove-25 is a small scale, 1-lamp T5HO fixture with superior asymmetric distribution for mounting in concealed coves. | |
| Cove-30 is a concealed cove fixture with excellent asymmetric distribution in several lamping choices, including T8, T5, T5HO and Biax. | |
| EXOTIC GOES MAINSTREAM Mainstream provides highly efficient, long-lasting, high-quality LED lighting. Its compact nature elevates design flexibility to new dimensions. This LED luminaire provides uniform illumination, optimized thermal management, and... | |
| LC-82 is a high-efficiency indirect/direct, pendant-mounted fixture for classrooms, offices, and other commercial spaces. | |
| LC-90 is THE high-performance direct/indirect fixture that started the revolution! Its unique reflector system produces a widespread indirect distribution, so the fixture can be used as close as 12" from... | |
| LC-93 is a distinctive shape with a high-performance reflector system producing a widespread indirect distribution, so the fixture can be used as close as 12" from the ceiling, and a... | |
| LC-94 is a traditional elliptical shape with a high-performance reflector system producing a widespread indirect distribution, so the fixture can be used as close as 12" from the ceiling, and... | |
| Litecontrol has partnered with Armstrong to offer fixtures compatible with Armstrong's TechZone Ceiling Systems. TechZone Ceiling Systems organize lighting fixtures, air diffusers and sprinkler heads in a linear technical zone... | |
| Litewave Dropped Basket luminaires provide high quality lighting from 2x2, 2x4 and 1x4 fixtures where the center basket drops below the ceiling plane. The optical elements provide balanced brightness across... | |
| Litewave Recessed asymmetric basket luminaires provide soft, low-glare lighting from 2x2, 2x4 and 1x4 recessed fixtures. The optical elements provide balanced brightness across the luminaire, while the diffuse overlay prevents... | |
| Litewave Recessed luminaires provide soft, low-glare lighting from 2x2, 2x4 and 1x4 recessed fixtures. The optical elements provide balanced brightness across the luminaire, while the diffuse overlay prevents direct glare. | |
| Litewave Recessed side basket luminaires provide soft, low-glare lighting from 2x2 and 2x4 recessed fixtures. The optical elements provide balanced brightness across the luminaire, while the diffuse overlay prevents direct... | |
| Luminaire for the healthcare industry, Bedlite, combines three key critical design aspects: visibility, visual appeal, and comfort for lighting the patient room. Now available with bed safety switch. | |
| Mainstream wall provides highly efficient, long-lasting, high-quality LED lighting. Its compact nature elevates design flexibility to new dimensions. This wall-mounted LED luminaire provides uniform illumination, optimized thermal management, and higher... | |
| Mantra offers a simple, clean look in a low-profile Inde-Pendant luminaire. The angled sides and lower housing details of the fixture subtly enhance the overall design. A wide acrylic diffuser... | |
| Mod fixtures provide a range of aesthetically clean solutions for wall, pendant, and recessed applications. Mod 22 Pendant Direct is a small-scale extruded aluminum fixture available with three lamp choices... | |
| Mod fixtures provide a range of aesthetically clean solutions for wall, pendant, and recessed applications. Mod 22 Pendant Indirect is a small-scale extruded aluminum fixture available with three lamp choices... | |
| Mod fixtures provide a range of aesthetically clean solutions for wall, pendant, and recessed applications. Mod 22 Pendant Indirect/Direct is a small-scale extruded aluminum fixture available with three lamp choices... | |
| Mod fixtures provide a range of aesthetically clean solutions for wall, pendant, and recessed applications. Mod 22 Semi-Indirect is a small-scale extruded aluminum fixture available with three lamp choices with... | |
| Mod fixtures provide a range of aesthetically clean solutions for wall, pendant, and recessed applications. Mod 44 Recessed Wall/Wash is a 4" wide recessed fixture designed for wall washing applications.The... | |
| Mod fixtures provide a range of aesthetically clean solutions for wall, pendant, and recessed applications. Mod 44 semi-direct offer a choice of T8, T5, or T5HO lamping, and a choice... | |
| Mod fixtures provide a range of aesthetically clean solutions for wall, pendant, and recessed applications. Mod 44 wall offer a choice of T8, T5, or T5HO lamping, and a choice... | |
| Mod fixtures provide a range of aesthetically clean solutions for wall, pendant, and recessed applications. Mod 66 direct fixtures offer a T8 lamping and three baffle types. "P-D and S-D"... | |
| Mod fixtures provide a range of aesthetically clean solutions for wall, pendant, and recessed applications. Mod 66 recessed are 6-inch wide, 1- or 2-lamp T8 fixtures providing direct distribution, for... | |
| Mod fixtures provide a range of aesthetically clean solutions for wall, pendant, and recessed applications. Mod 66 wall fixtures offer a T8 lamping and a variety of baffle and diffuser... | |
| Mod fixtures provide a range of aesthetically clean solutions for wall, pendant, and recessed applications. The Mod 44 & 45 recessed consists of linear modular fixtures that provide direct lighting... | |
| Mod fixtures provide a range of aesthetically clean solutions for wall, pendant, and recessed applications. The Mod 46 offers a versatile indirect/direct fixture with separate lamp chambers for uplight and... | |
| Mod fixtures provide a range of lighting solutions for wall, pendant, and recessed applications. Mod 44 offer a choice of T8, T5, T5HO, seamless (shown left) and staggered lamping. Downlight... | |
| Mod provides a range of aesthetically clean solutions for wall, pendant, and recessed applications. Mod 72 pendant semi-direct fixtures are offered with either T8 or T5 lamping and a choice... | |
| Mod provides a range of aesthetically clean solutions for wall, pendant, and recessed applications. Mod 72 pendant- and surface-mounted fixtures are offered with either T8 or T5 lamping and a... | |
| Mod provides a range of aesthetically clean solutions for wall, pendant, and recessed applications. This wall-mounted Mod 46 wall fixtures offer indirect/direct perimeter lighting. Options include three standard diffuser types... | |
| Sector is sized for T8 lamps and is optically designed to provide peak intensity as low as 120Ëš and with efficiencies over 90%. The simple rectilinear design is perfect for... | |
| Similar to the larger Nexus Inde-Pendant luminaire with supporting crossing arms and layered downlight lens assembly this fixture is scaled to fit smaller architectural spaces such as small offices and... | |
| Similar to the larger Scion Inde-Pendant luminaire with perforated basket downlight this fixture is scaled to fit smaller architectural spaces such as small offices and spaces with restricted ceilings. | |
| Small-scale recessed perimeter luminaire for wall grazing applications. Direct illumination from multi-die LED packages with secondary optics that utilize multiple total internal reflection lenses to shape and smooth the light... | |
| Staklite 500 represents the latest fixture design and optical system technology for library book stacks and other applications where direct lighting is desirable. This new fixture presents a small cross-section... | |
| Surface-mounted LED Cove-16 mounts directly to the wall and does not require an architectural cove. The mounting brackets offset the fixture for easier wiring and installation, and to accommodate irregularities... | |
| The Classica ADA Sconce is a perfect complement to Litecontrol's pendant Classica. This ADA-compliant sconce can be used to provide efficient illumination for contemporary or traditional interiors. U.S Patent No. | |
| The latest addition to the Inde-Pendants family. Aura offers a clean spun steel rim with a flat lens bottom, available in three sizes. | |
| The Litewave HE recessed enclosed luminaire features the latest highly efficient lens technology. HE provides diffuse lighting from a one-piece extruded lens, with sloped sides and a rectilinear central section... | |
| The newly redesigned Wall/Slot 2000, with a reduced overall height to accommodate smaller plenum depths, is a perimeter lighting system with an open slot at the ceiling and wall. The... | |
| The original. The design that set a trend in the lighting industry. But never equaled for the combination of design, performance, and quality provided by Classica. The difference is in... | |
| The SDx is a semi-direct extruded aluminum fixture which can be pendant- or surface-mounted, using T8, T5, or T5HO lamps. The upper housing has an elegant grooved pattern that captures... | |
| The Sector M5 is a high performance indirect/direct fixture for T5 and T5HO lamps. The optical design provides peak intensity at angles as low as 110° and fixture efficiencies of... | |
| The Vertex M5 is a high performance indirect/direct fixture for T5 and T5HO lamps. The optical design provides peak intensity at angles as low as 115° and fixture efficiencies of... | |
| The Wall/Slot 2100 system provides perimeter lighting from a small-scale profile, with the lamps completely hidden from view. The 6" height of the fixture works well in spaces with restricted... | |
| This T5 or T5HO fixture is just over 2" high and 8" wide, with an upper and lower curve that meet in a central ridge. | |
| This T5 or T5HO fixture offers a ledge-shaped rectilinear profile which is 1 1/2" high and under 6 1/2" wide for a minimalist profile. | |
| This T5 or T5HO fixture offers a ledge-shaped rectilinear profile which is 3" high and 7" wide with the flexibility of separate up and downlight. | |
| V3 is a high-design, adjustable distribution wall valance with a slim, ADA-compliant profile. This design is perfect for architectural environments where perimeter lighting is appropriate. It is ideal for corridors,... | |
| Vertex is sized for T8 lamps and is optically designed to provide efficiencies over 90%. The rectilinear sides and the angled lower housing create a visually appealing fixture suitable for... | |
| Vivid " the newest member of the Latitude family of small-scale, extruded fixtures " pushes small to the limits with its 1 height. The long, thin look is enhanced by... | |
| Wall Arcos L54 is an ADA-compliant extruded aluminum LED luminaire, in the popular Arcos curved shape. Available in three output levels and four color temperatures, with an optional high performance... | |
| Wall Classica combines the same perforated steel, translucent diffusers, aluminum extrusion, and die-cast joiner sections as the pendant Classica into a soft, efficient wall fixture. Its simple design makes a... | |
| Wall Mod L42 is an ADA-compliant extruded aluminum LED luminaire, in the popular Mod rectilinear shape. Available in three output levels and four color temperatures, with an optional high performance... | |
| Wall/Slot 8400 is a perimeter lighting fixture that effectively lights the upper wall at the ceiling line. Shielding is flexible, with choice of lens and baffle. The 8400 offers a... | |
| Wall/Slot 85N (previously Wall/Slot-II) is a recessed perimeter fixture using 1- or 2-T8 lamps. Shielding is extremely flexible, with several choices of lenses and baffles that can be mounted at... |