Lite-On Electronics, Inc. Isolators - Optoisolators - Triac, SCR Output MOC3063S-TA

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1331833-MOC3063S-TA Category: Isolators>Optoisolat ors - Triac, SCR Output Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Output Type: Triac Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Voltage - Off State: 600 V Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Hold (Ih): 400µA (Typ) Zero Crossing Circuit: Yes Static dV/dt (Min): 600V/µs Current - LED Trigger (Ift) (Max): 5mA Turn On Time: 8µs Supplier Device Package: 6-SMD Temperature Range - Operating: -40°C ~ 100°C Case / Package: 6-SMD, Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 3 (168 Hours) HTSUS: 8541.49.8000 Base Product Number: MOC306 Approval Agency: CSA, DEMKO, FIMKO, NEMKO, SEMKO, UR, VDE RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1331833-MOC3063S-TA Category: Isolators>Optoisolat ors - Triac, SCR Output Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Output Type: Triac Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Voltage - Off State: 600 V Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Hold (Ih): 400µA (Typ) Zero Crossing Circuit: Yes Static dV/dt (Min): 600V/µs Current - LED Trigger (Ift) (Max): 5mA Turn On Time: 8µs Supplier Device Package: 6-SMD Temperature Range - Operating: -40°C ~ 100°C Case / Package: 6-SMD, Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 3 (168 Hours) HTSUS: 8541.49.8000 Base Product Number: MOC306 Approval Agency: CSA, DEMKO, FIMKO, NEMKO, SEMKO, UR, VDE RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output - 1331833-MOC3063S-TA - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Triac, SCR Output
1331833-MOC3063S-TA
Isolators - Optoisolators - Triac, SCR Output 1331833-MOC3063S-TA
Manufacturer: Lite-On Inc. Win Source Part Number: 1331833-MOC3063S-TA Category: Isolators>Optoisolat ors - Triac, SCR Output Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Output Type: Triac Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Voltage - Off State: 600 V Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Hold (Ih): 400µA (Typ) Zero Crossing Circuit: Yes Static dV/dt (Min): 600V/µs Current - LED Trigger (Ift) (Max): 5mA Turn On Time: 8µs Supplier Device Package: 6-SMD Temperature Range - Operating: -40°C ~ 100°C Case / Package: 6-SMD, Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 3 (168 Hours) HTSUS: 8541.49.8000 Base Product Number: MOC306 Approval Agency: CSA, DEMKO, FIMKO, NEMKO, SEMKO, UR, VDE RoHS Status: ROHS3 Compliant

Manufacturer: Lite-On Inc.
Win Source Part Number: 1331833-MOC3063S-TA
Category: Isolators>Optoisolators - Triac, SCR Output
Packaging: Reel - TR
Standard Package: 1,000
Mounting: Surface Mount
Output Type: Triac
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.2V
Voltage - Off State: 600 V
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current - Hold (Ih): 400µA (Typ)
Zero Crossing Circuit: Yes
Static dV/dt (Min): 600V/µs
Current - LED Trigger (Ift) (Max): 5mA
Turn On Time: 8µs
Supplier Device Package: 6-SMD
Temperature Range - Operating: -40°C ~ 100°C
Case / Package: 6-SMD, Gull Wing
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 3 (168 Hours)
HTSUS: 8541.49.8000
Base Product Number: MOC306
Approval Agency: CSA, DEMKO, FIMKO, NEMKO, SEMKO, UR, VDE
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1331833-MOC3063S-TA
Product Name Isolators - Optoisolators - Triac, SCR Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - ISO5452DW - 922082-ISO5452DW - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Isolators - Gate Drivers - 1243690-SI82394AB4-IS1R - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
BL591 Isolated Signal Conditioner / Shunt Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL591 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details