Lite-On Electronics, Inc. LED White Lighting LTW-Z5630SZL50

Description
LED Lighting - White, Cool 5000K 3.2V 120mA 120° 4-SMD, Flat Lead Exposed Pad
Request a Quote Datasheet
Description
LED Lighting - White, Cool 5000K 3.2V 120mA 120° 4-SMD, Flat Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 160-2061-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
160-2061-2-ND
LED White Lighting 160-2061-2-ND
LED Lighting - White, Cool 5000K 3.2V 120mA 120° 4-SMD, Flat Lead Exposed Pad

LED Lighting - White, Cool 5000K 3.2V 120mA 120° 4-SMD, Flat Lead Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
LTW-Z5630SZL50
High Power LEDs - White LTW-Z5630SZL50
High Power LEDs - White White SMD LED 5000K

High Power LEDs - White White SMD LED 5000K

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-2061-2-ND LTW-Z5630SZL50
Product Name LED White Lighting High Power LEDs - White
LED Package: 4-SMD, Flat Lead Exposed Pad
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red; Blue; Multi-Colored
Peak Wavelength 633 nm (6330 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details