Lite-On Electronics, Inc. LED Indication - Discrete LTW-S272TLA

Description
White LED Indication - Discrete 3.1V 2-SMD, No Lead
Request a Quote Datasheet
Description
White LED Indication - Discrete 3.1V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1874-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1874-1-ND
LED Indication - Discrete 160-1874-1-ND
White LED Indication - Discrete 3.1V 2-SMD, No Lead

White LED Indication - Discrete 3.1V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 160-1874-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1874-6-ND
LED Indication - Discrete 160-1874-6-ND
White LED Indication - Discrete 3.1V 2-SMD, No Lead

White LED Indication - Discrete 3.1V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 160-1874-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1874-2-ND
LED Indication - Discrete 160-1874-2-ND
White LED Indication - Discrete 3.1V 2-SMD, No Lead

White LED Indication - Discrete 3.1V 2-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - LTW-S272TLA
806166-LTW-S272TLA
LED Indication - Discrete - LTW-S272TLA 806166-LTW-S272TLA
Manufacturer: Lite-On Inc. Win Source Part Number: 806166-LTW-S272TLA Packaging: Reel Mounting Style: SMD Color: White Configuration: Standard Viewing Angle: 130° Lens Color: Yellow Millicandela Rating: 112.5mcd Voltage - Forward (Vf) (Typ): 3.1V Current - Test: 10mA Supplier Device Package: SMD Dimension: 1.60mm L x 0.60mm W Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 0.60mm Manufacturer Package: 2-SMD, No Lead Height (Maximum): 0.60mm Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours)

Manufacturer: Lite-On Inc.
Win Source Part Number: 806166-LTW-S272TLA
Packaging: Reel
Mounting Style: SMD
Color: White
Configuration: Standard
Viewing Angle: 130°
Lens Color: Yellow
Millicandela Rating: 112.5mcd
Voltage - Forward (Vf) (Typ): 3.1V
Current - Test: 10mA
Supplier Device Package: SMD
Dimension: 1.60mm L x 0.60mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.20mm x 0.60mm
Manufacturer Package: 2-SMD, No Lead
Height (Maximum): 0.60mm
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 3 (168 Hours)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTW-S272TLA
Standard LEDs - SMD LTW-S272TLA
Standard LEDs - SMD White 95mcd

Standard LEDs - SMD White 95mcd

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1874-1-ND 806166-LTW-S272TLA LTW-S272TLA
Product Name LED Indication - Discrete LED Indication - Discrete - LTW-S272TLA Standard LEDs - SMD
LED Package: 2-SMD, No Lead
LED Type White White; White
Viewing Angle 130 degrees 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Mini-mold Chip LED - SML-D13VW(C) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers