Lite-On Electronics, Inc. LED Indication - Discrete - LTW-S222DS5 LTW-S222DS5

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 850873-LTW-S222DS5 Features: LED Indication - Discrete Package: Reel - TR Family Name: LTW-S222 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 850873-LTW-S222DS5 Features: LED Indication - Discrete Package: Reel - TR Family Name: LTW-S222 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - LTW-S222DS5 - 850873-LTW-S222DS5 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LTW-S222DS5
850873-LTW-S222DS5
LED Indication - Discrete - LTW-S222DS5 850873-LTW-S222DS5
Manufacturer: Lite-On Inc. Win Source Part Number: 850873-LTW-S222DS5 Features: LED Indication - Discrete Package: Reel - TR Family Name: LTW-S222 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000

Manufacturer: Lite-On Inc.
Win Source Part Number: 850873-LTW-S222DS5
Features: LED Indication - Discrete
Package: Reel - TR
Family Name: LTW-S222
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
HTSUS: 8541.40.2000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 850873-LTW-S222DS5
Product Name LED Indication - Discrete - LTW-S222DS5
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
EXCELED™ series chip LED - SML-D12M8W(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers
Specs
Viewing Angle 120 degrees
View Details