Lite-On USA International Inc. LED Indication - Discrete - LTW-E670DS LTW-E670DS

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 801248-LTW-E670DS Packaging: Reel Mounting Style: SMD Color: White Configuration: Standard Viewing Angle: 120° Lens Color: Yellow Millicandela Rating: 2900mcd Voltage - Forward (Vf) (Typ): 3V Current - Test: 30mA Supplier Device Package: 4-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Manufacturer Package: 4-PLCC Height (Maximum): 1.90mm Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 801248-LTW-E670DS Packaging: Reel Mounting Style: SMD Color: White Configuration: Standard Viewing Angle: 120° Lens Color: Yellow Millicandela Rating: 2900mcd Voltage - Forward (Vf) (Typ): 3V Current - Test: 30mA Supplier Device Package: 4-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Manufacturer Package: 4-PLCC Height (Maximum): 1.90mm Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - LTW-E670DS - 801248-LTW-E670DS - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LTW-E670DS
801248-LTW-E670DS
LED Indication - Discrete - LTW-E670DS 801248-LTW-E670DS
Manufacturer: Lite-On Inc. Win Source Part Number: 801248-LTW-E670DS Packaging: Reel Mounting Style: SMD Color: White Configuration: Standard Viewing Angle: 120° Lens Color: Yellow Millicandela Rating: 2900mcd Voltage - Forward (Vf) (Typ): 3V Current - Test: 30mA Supplier Device Package: 4-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Manufacturer Package: 4-PLCC Height (Maximum): 1.90mm Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours)

Manufacturer: Lite-On Inc.
Win Source Part Number: 801248-LTW-E670DS
Packaging: Reel
Mounting Style: SMD
Color: White
Configuration: Standard
Viewing Angle: 120°
Lens Color: Yellow
Millicandela Rating: 2900mcd
Voltage - Forward (Vf) (Typ): 3V
Current - Test: 30mA
Supplier Device Package: 4-PLCC
Dimension: 3.20mm L x 2.80mm W
Lens Style: Round with Flat Top
Manufacturer Package: 4-PLCC
Height (Maximum): 1.90mm
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)

Buy Now
LED Indication - Discrete - 160-1766-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1766-2-ND
LED Indication - Discrete 160-1766-2-ND
White LED Indication - Discrete 3V 4-PLCC

White LED Indication - Discrete 3V 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 160-1766-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1766-1-ND
LED Indication - Discrete 160-1766-1-ND
White LED Indication - Discrete 3V 4-PLCC

White LED Indication - Discrete 3V 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 160-1766-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1766-6-ND
LED Indication - Discrete 160-1766-6-ND
White LED Indication - Discrete 3V 4-PLCC

White LED Indication - Discrete 3V 4-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTW-E670DS
Standard LEDs - SMD LTW-E670DS
Standard LEDs - SMD White SMD Flash 3000mcd

Standard LEDs - SMD White SMD Flash 3000mcd

Buy Now Datasheet
White 3.2 x 2.8 x 1.9 mm 120° 2240 mcd Tinted 3.6 V SMT Round Flat LED -PLCC-4 - 456-LTW-E670DS - Utmel Electronic Limited
Hong Kong, China
White 3.2 x 2.8 x 1.9 mm 120° 2240 mcd Tinted 3.6 V SMT Round Flat LED -PLCC-4
456-LTW-E670DS
White 3.2 x 2.8 x 1.9 mm 120° 2240 mcd Tinted 3.6 V SMT Round Flat LED -PLCC-4 456-LTW-E670DS
White 3.2 x 2.8 x 1.9 mm 120° 2240 mcd Tinted 3.6 V SMT Round Flat LED -PLCC-4

White 3.2 x 2.8 x 1.9 mm 120° 2240 mcd Tinted 3.6 V SMT Round Flat LED -PLCC-4

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 801248-LTW-E670DS 160-1766-2-ND LTW-E670DS 456-LTW-E670DS
Product Name LED Indication - Discrete - LTW-E670DS LED Indication - Discrete Standard LEDs - SMD White 3.2 x 2.8 x 1.9 mm 120° 2240 mcd Tinted 3.6 V SMT Round Flat LED -PLCC-4
LED Type White; White White White; White
Viewing Angle 120 degrees 120 degrees 120 degrees
Forward Voltage 3 volts 3 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918835 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Led, Cyan, 16Cd, 505Nm, Smd; Led Colour Broadcom - 57AC0486 - Newark, An Avnet Company
Specs
Peak Wavelength 505 nm (5050 Å)
Viewing Angle 30 degrees
Luminous Intensity 16000 milliCandela
View Details
2 suppliers
Specs
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 36 degrees
View Details