Lite-On Electronics, Inc. LED Indication - Discrete LTW-E670DS-STD

Description
White LED Indication - Discrete 3.6V 4-PLCC
Request a Quote Datasheet
Description
White LED Indication - Discrete 3.6V 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - LTW-E670DS-STD-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
LTW-E670DS-STD-ND
LED Indication - Discrete LTW-E670DS-STD-ND
White LED Indication - Discrete 3.6V 4-PLCC

White LED Indication - Discrete 3.6V 4-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number LTW-E670DS-STD-ND
Product Name LED Indication - Discrete
LED Package: 4-PLCC
LED Type White
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
LED Type White; White
Color Temperature 3000 K
Array Array
View Details
Circular high-brightness LED lamp - SLI-343MC - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details